Image Supply, Inc. Impact® Deluxe 1 oz. Dispensing Pump PUMP1

Description
1 oz./38mm cap. 11" tube length and calibrated plunger, cap not removable. Fits standard gallon. 17" L x 4 3/8" Spout. White. Recommended for most products, includes some pumice type soaps. External restriction clips available. FDA and USDA accepted for food applications and disinfectants. 24/cs
Description
1 oz./38mm cap. 11" tube length and calibrated plunger, cap not removable. Fits standard gallon. 17" L x 4 3/8" Spout. White. Recommended for most products, includes some pumice type soaps. External restriction clips available. FDA and USDA accepted for food applications and disinfectants. 24/cs

Suppliers

Company
Product
Description
Supplier Links
Impact® Deluxe 1 oz. Dispensing Pump - PUMP1 - Image Supply, Inc.
Lumberton, NC, USA
Impact® Deluxe 1 oz. Dispensing Pump
PUMP1
Impact® Deluxe 1 oz. Dispensing Pump PUMP1
1 oz./38mm cap. 11" tube length and calibrated plunger, cap not removable. Fits standard gallon. 17" L x 4 3/8" Spout. White. Recommended for most products, includes some pumice type soaps. External restriction clips available. FDA and USDA accepted for food applications and disinfectants. 24/cs

1 oz./38mm cap. 11" tube length and calibrated plunger, cap not removable. Fits standard gallon. 17" L x 4 3/8" Spout. White. Recommended for most products, includes some pumice type soaps. External restriction clips available. FDA and USDA accepted for food applications and disinfectants.

24/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Liquid Handling Pumps
Product Number PUMP1
Product Name Impact® Deluxe 1 oz. Dispensing Pump
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
Power Pack Pump/Motor Combinations - Bi-Rotational - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details