Image Supply, Inc. Impact® 22 oz. Metal Drum Pump 2204

Description
Self-priming, chrome-plated pump. Pumps 22 oz. per stroke. Fits 15, 30, & 55- gallon drum with 2" National Pipe Thread. Silver. 42 1/2" L x 8" W x 1 1/2" D. 12/cs
Description
Self-priming, chrome-plated pump. Pumps 22 oz. per stroke. Fits 15, 30, & 55- gallon drum with 2" National Pipe Thread. Silver. 42 1/2" L x 8" W x 1 1/2" D. 12/cs

Suppliers

Company
Product
Description
Supplier Links
Impact® 22 oz. Metal Drum Pump - 2204 - Image Supply, Inc.
Lumberton, NC, USA
Impact® 22 oz. Metal Drum Pump
2204
Impact® 22 oz. Metal Drum Pump 2204
Self-priming, chrome-plated pump. Pumps 22 oz. per stroke. Fits 15, 30, & 55- gallon drum with 2" National Pipe Thread. Silver. 42 1/2" L x 8" W x 1 1/2" D. 12/cs

Self-priming, chrome-plated pump. Pumps 22 oz. per stroke. Fits 15, 30, & 55- gallon drum with 2" National Pipe Thread. Silver. 42 1/2" L x 8" W x 1 1/2" D.

12/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Liquid Handling Pumps
Product Number 2204
Product Name Impact® 22 oz. Metal Drum Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Viking Pump - Stainless Steel Pumps - KK - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details