Yamaha Corporation Datasheets for Linear Actuators

Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more

Product Name Notes
An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used...
Ball screw driven single-axis robot actuators are used in a variety of production processes, such as automotive parts, electrical and electronics parts, food, medical products, and cosmetics. The lineup includes...
Ground ball screws as a standard feature. All models comply with JIS Standard accuracy class C5. Positioning accuracy repeatability of ±5µm, stroke range of 50 mm to 1,450 mm and...
The LCMR200 Linear Conveyor Module is designed to enhance the efficiency of industrial applications in many ways. For instance, it can reduce the Tact Time in transportation, which helps improve...
The Yamaha F type linear motor is a high rigidity frame model designed to handle large inertial moment capacity and offset loads with ease. It is ideal for Cartesian robots...
The Yamaha GX05 is a high-performance linear positioning system that boasts a range of impressive features. One of the key features of the GX05 is its use of ground ball...
The Yamaha GX07 is a high-precision linear slide table designed for use in various industrial applications. It features ground ball screws as a standard feature, ensuring smooth and precise motion.
The Yamaha GX16 is a highly versatile electric linear slide actuator designed to provide precise linear motion in various industrial applications. One of the key features of the GX16 is...
Yamaha's Advanced model LGXS is a high-performance electric linear slide actuator that offers higher efficiency, accuracy, and reliability from its ground ball screw. The use of a ball screw in...
Yamaha's advanced model slider type AGXS is a high-precision linear actuator that is designed to meet the demands of industrial applications that require high levels of precision, accuracy, and reliability.
Yamaha's B type-Timing belt drive model is an advanced linear motor system that offers exceptional performance in terms of speed, stroke length, and payload capacity. One of the key features...
Yamaha's basic model (ABAS) is a high-performance linear actuator that is designed to meet the demands of a wide range of industrial applications. The ABAS is a compact and low-cost...
Yamaha's Basic model LBAS is a compact and versatile linear conveyor module designed to meet the needs of various automation systems. The LBAS features a newly designed integrated guide rail/frame...
Yamaha's basic model rod type ABAR is a highly robust and versatile linear actuator that boasts a range of impressive features. One of the key features of the ABAR is...
Yamaha's Basic model Rod type LBAR is a high-performance solution for industrial applications that require precise and accurate linear motion. The LBAR features a highly rigid structure that follows the...
Yamaha's GF type is a high-performance linear actuator that features a long stroke length of 750 to 2500mm and a maximum payload of 90kg. This linear actuator is designed to...
Yamaha's GX05L is a high-precision linear slide table that offers excellent accuracy and repeatability for various industrial applications. One of its key features is the use of ground ball screws...
Yamaha's GX10 series is a linear motor stage that comes with ground ball screws as a standard feature. All models comply with JIS Standard accuracy class C5, ensuring high precision...
Yamaha's GX12 is a high-performance electric linear slide actuator that features ground ball screws as a standard feature. All models of GX12 comply with JIS Standard accuracy class C5, and...
Yamaha's GX20 electric linear slide actuator is a high-performance solution for industrial applications that require precise linear motion. With ground ball screws as a standard feature, all models of the...
Yamaha's multi-robot operation is an innovative solution that allows for the operation of multiple single-axis robots using a single controller. This operation provides several advantages over operating multiple single-axis controllers.
Yamaha's N type Nut rotation type model is designed to provide high-speed transfer with a stroke ranging from 250 to 2500mm. It can achieve a maximum speed of 1200mm/sec and...
Yamaha's R type Rotation axis model is designed for precise and reliable rotational movements. With a position repeatability accuracy of +/-30 seconds (0.0083°), it can deliver highly accurate and repeatable...
Yamaha's T type is a frameless structure model that offers a compact body and an affordable price, making it an attractive option for various applications. The T type actuator can...