Yamaha Corporation Linear Motion Systems GX07

Description
The Yamaha GX07 is a high-precision linear slide table designed for use in various industrial applications. It features ground ball screws as a standard feature, ensuring smooth and precise motion. All models of the GX07 comply with JIS Standard accuracy class C5, which guarantees high positioning accuracy and repeatability of ±5µm. With a stroke range of 50 mm to 1100 mm, the GX07 is suitable for a wide range of applications, including semiconductor and electronic manufacturing, medical equipment, and precision assembly. It is capable of handling heavy loads and offers excellent rigidity, ensuring stable and reliable operation even under high loads and high-speed conditions. The GX07 is also designed for easy integration with other equipment, featuring a compact and lightweight design that allows for flexible mounting options. It also offers various options for motor and controller compatibility, making it easy to customize and optimize the system to meet specific application requirements.
Description
The Yamaha GX07 is a high-precision linear slide table designed for use in various industrial applications. It features ground ball screws as a standard feature, ensuring smooth and precise motion. All models of the GX07 comply with JIS Standard accuracy class C5, which guarantees high positioning accuracy and repeatability of ±5µm. With a stroke range of 50 mm to 1100 mm, the GX07 is suitable for a wide range of applications, including semiconductor and electronic manufacturing, medical equipment, and precision assembly. It is capable of handling heavy loads and offers excellent rigidity, ensuring stable and reliable operation even under high loads and high-speed conditions. The GX07 is also designed for easy integration with other equipment, featuring a compact and lightweight design that allows for flexible mounting options. It also offers various options for motor and controller compatibility, making it easy to customize and optimize the system to meet specific application requirements.

Suppliers

Company
Product
Description
Supplier Links
Hamamatsu, Shizuoka, Japan
Linear Motion Systems
GX07
Linear Motion Systems GX07
The Yamaha GX07 is a high-precision linear slide table designed for use in various industrial applications. It features ground ball screws as a standard feature, ensuring smooth and precise motion. All models of the GX07 comply with JIS Standard accuracy class C5, which guarantees high positioning accuracy and repeatability of ±5µm. With a stroke range of 50 mm to 1100 mm, the GX07 is suitable for a wide range of applications, including semiconductor and electronic manufacturing, medical equipment, and precision assembly. It is capable of handling heavy loads and offers excellent rigidity, ensuring stable and reliable operation even under high loads and high-speed conditions. The GX07 is also designed for easy integration with other equipment, featuring a compact and lightweight design that allows for flexible mounting options. It also offers various options for motor and controller compatibility, making it easy to customize and optimize the system to meet specific application requirements.

The Yamaha GX07 is a high-precision linear slide table designed for use in various industrial applications. It features ground ball screws as a standard feature, ensuring smooth and precise motion. All models of the GX07 comply with JIS Standard accuracy class C5, which guarantees high positioning accuracy and repeatability of ±5µm.
With a stroke range of 50 mm to 1100 mm, the GX07 is suitable for a wide range of applications, including semiconductor and electronic manufacturing, medical equipment, and precision assembly. It is capable of handling heavy loads and offers excellent rigidity, ensuring stable and reliable operation even under high loads and high-speed conditions.
The GX07 is also designed for easy integration with other equipment, featuring a compact and lightweight design that allows for flexible mounting options. It also offers various options for motor and controller compatibility, making it easy to customize and optimize the system to meet specific application requirements.

Supplier's Site

Technical Specifications

  Yamaha Corporation
Product Category Linear Slides and Linear Stages
Product Number GX07
Product Name Linear Motion Systems
Stroke or X-Axis Travel 1.97 to 43.31 inch (50 to 1100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2 Stacked Platform - CHARON2 XZ3TM0205 x 0000 - ETEL S.A.
Specs
Axis Configuration X-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 8.07 inch (0.0 to 205 mm)
Z-Axis Travel 0.0787 inch (2 mm)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Ball Slide Positioning Stage - 301-LO-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Mini slide - DGSL-N-12-40-Y3A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details