Yamaha's basic model rod type ABAR is a highly robust and versatile linear actuator that boasts a range of impressive features. One of the key features of the ABAR is its high rigidity structure that follows the slider type, ensuring that it is highly stable and accurate during operation.
The ABAR is an integrated structure with a built-in linear guide, which ensures that linearity is not impaired even when a radial load is applied. This feature is essential for industrial applications where precision and accuracy are critical to the success of the process.
The ABAR has a maximum payload of up to 80kg, making it suitable for a wide range of industrial applications. Its high maximum speed of up to 1200mm/sec ensures that it is capable of achieving high levels of productivity and efficiency, even in demanding environments.
The ABAR is also highly versatile in terms of stroke length, with a stroke range of 50 to 800mm. This range ensures that it is suitable for a wide range of industrial applications, from material handling and packaging to assembly and inspection.
Overall, the Yamaha ABAR is a highly reliable and robust linear actuator that is designed to meet the demands of industrial applications. Its high rigidity structure, built-in linear guide, and maximum payload of up to 80kg, make it a versatile and efficient solution for a wide range of industrial applications. With its high maximum speed of up to 1200mm/secand and stroke range of 50 to 800mm, the ABAR is an excellent choice for any industrial application that requires high levels of precision, accuracy, and efficiency.
| Yamaha Corporation | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | Basic model Rod type ABAR |
| Product Name | Linear Motion Systems |
| Stroke or X-Axis Travel | 1.97 to 31.5 inch (50 to 800 mm) |