Yamaha Corporation Linear Motion Systems Linear Conveyor Modules LCMR200

Description
The LCMR200 Linear Conveyor Module is designed to enhance the efficiency of industrial applications in many ways. For instance, it can reduce the Tact Time in transportation, which helps improve productivity by speeding up the overall process. Additionally, its high speed transport and repeatability features make it flexible enough to accommodate a wide range of line designs, providing greater flexibility in industrial operations. The LCMR200's easy maintenance feature ensures that maintenance activities are kept to a minimum, allowing the conveyor module to operate for longer periods without any interruptions. Furthermore, the low operation cost makes it an economical solution for industrial applications that require material handling. The improved productivity of the LCMR200 can also be attributed to its reduced line design time, as it can easily integrate with existing systems, reducing the time and effort required for line design. The space-saving design of the LCMR200 also allows for greater floor space utilization, providing additional benefits for industrial applications that require efficient use of space. Finally, the LCMR200 Linear Conveyor Module's durability ensures that it can withstand the harsh conditions and demands of industrial environments, providing reliable and long-lasting performance. Examples of applications that can benefit from the LCMR200 Linear Conveyor Module include assembly lines, material handling, packaging lines, and other industrial processes that require efficient and precise material transport.
Description
The LCMR200 Linear Conveyor Module is designed to enhance the efficiency of industrial applications in many ways. For instance, it can reduce the Tact Time in transportation, which helps improve productivity by speeding up the overall process. Additionally, its high speed transport and repeatability features make it flexible enough to accommodate a wide range of line designs, providing greater flexibility in industrial operations. The LCMR200's easy maintenance feature ensures that maintenance activities are kept to a minimum, allowing the conveyor module to operate for longer periods without any interruptions. Furthermore, the low operation cost makes it an economical solution for industrial applications that require material handling. The improved productivity of the LCMR200 can also be attributed to its reduced line design time, as it can easily integrate with existing systems, reducing the time and effort required for line design. The space-saving design of the LCMR200 also allows for greater floor space utilization, providing additional benefits for industrial applications that require efficient use of space. Finally, the LCMR200 Linear Conveyor Module's durability ensures that it can withstand the harsh conditions and demands of industrial environments, providing reliable and long-lasting performance. Examples of applications that can benefit from the LCMR200 Linear Conveyor Module include assembly lines, material handling, packaging lines, and other industrial processes that require efficient and precise material transport.

Suppliers

Company
Product
Description
Supplier Links
Linear Motion Systems - Linear Conveyor Modules LCMR200 - Yamaha Corporation
Hamamatsu, Shizuoka, Japan
Linear Motion Systems
Linear Conveyor Modules LCMR200
Linear Motion Systems Linear Conveyor Modules LCMR200
The LCMR200 Linear Conveyor Module is designed to enhance the efficiency of industrial applications in many ways. For instance, it can reduce the Tact Time in transportation, which helps improve productivity by speeding up the overall process. Additionally, its high speed transport and repeatability features make it flexible enough to accommodate a wide range of line designs, providing greater flexibility in industrial operations. The LCMR200's easy maintenance feature ensures that maintenance activities are kept to a minimum, allowing the conveyor module to operate for longer periods without any interruptions. Furthermore, the low operation cost makes it an economical solution for industrial applications that require material handling. The improved productivity of the LCMR200 can also be attributed to its reduced line design time, as it can easily integrate with existing systems, reducing the time and effort required for line design. The space-saving design of the LCMR200 also allows for greater floor space utilization, providing additional benefits for industrial applications that require efficient use of space. Finally, the LCMR200 Linear Conveyor Module's durability ensures that it can withstand the harsh conditions and demands of industrial environments, providing reliable and long-lasting performance. Examples of applications that can benefit from the LCMR200 Linear Conveyor Module include assembly lines, material handling, packaging lines, and other industrial processes that require efficient and precise material transport.

The LCMR200 Linear Conveyor Module is designed to enhance the efficiency of industrial applications in many ways. For instance, it can reduce the Tact Time in transportation, which helps improve productivity by speeding up the overall process. Additionally, its high speed transport and repeatability features make it flexible enough to accommodate a wide range of line designs, providing greater flexibility in industrial operations.
The LCMR200's easy maintenance feature ensures that maintenance activities are kept to a minimum, allowing the conveyor module to operate for longer periods without any interruptions. Furthermore, the low operation cost makes it an economical solution for industrial applications that require material handling.
The improved productivity of the LCMR200 can also be attributed to its reduced line design time, as it can easily integrate with existing systems, reducing the time and effort required for line design. The space-saving design of the LCMR200 also allows for greater floor space utilization, providing additional benefits for industrial applications that require efficient use of space.
Finally, the LCMR200 Linear Conveyor Module's durability ensures that it can withstand the harsh conditions and demands of industrial environments, providing reliable and long-lasting performance. Examples of applications that can benefit from the LCMR200 Linear Conveyor Module include assembly lines, material handling, packaging lines, and other industrial processes that require efficient and precise material transport.

Supplier's Site

Technical Specifications

  Yamaha Corporation
Product Category Linear Actuators
Product Number Linear Conveyor Modules LCMR200
Product Name Linear Motion Systems
Rated Force 66.15 lbs (30 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - easyE-60 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 427 to 2248 lbs (194 to 1020 kg)
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 13.49 lbs (6.12 kg)
Drive Type Lead Screw/ACME Screw
View Details
Ballscrew Linear Actuator - DL26B-120-ST-C-PX - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Ball Screw
View Details