Yamaha Corporation Linear Motion Systems GX05

Description
The Yamaha GX05 is a high-performance linear positioning system that boasts a range of impressive features. One of the key features of the GX05 is its use of ground ball screws as a standard feature. This design ensures that the system is highly accurate and precise, making it an ideal choice for a wide range of industrial applications. In addition to its use of ground ball screws, the GX05 also complies with JIS Standard accuracy class C5. This standard ensures that the system is manufactured to the highest possible standards, with a focus on accuracy and consistency. This compliance is a key reason why the GX05 is so highly regarded by engineers and technicians alike. Another impressive feature of the Yamaha GX05 is its positioning accuracy repeatability of ±5µm. This level of accuracy ensures that the system is capable of achieving the same level of precision time and time again, even in demanding and challenging environments. The Yamaha GX05 is also available in a range of stroke lengths, with a stroke range of 50 mm to 800 mm. This versatility makes it an ideal choice for a wide range of industrial applications, from assembly and inspection to packaging and material handling. Overall, the Yamaha GX05 is a high-performance linear positioning system that is designed to deliver outstanding accuracy and precision. With its use of ground ball screws as a standard feature, compliance with JIS Standard accuracy class C5, and positioning accuracy repeatability of ±5µm, it is the ideal choice for demanding industrial applications.
Description
The Yamaha GX05 is a high-performance linear positioning system that boasts a range of impressive features. One of the key features of the GX05 is its use of ground ball screws as a standard feature. This design ensures that the system is highly accurate and precise, making it an ideal choice for a wide range of industrial applications. In addition to its use of ground ball screws, the GX05 also complies with JIS Standard accuracy class C5. This standard ensures that the system is manufactured to the highest possible standards, with a focus on accuracy and consistency. This compliance is a key reason why the GX05 is so highly regarded by engineers and technicians alike. Another impressive feature of the Yamaha GX05 is its positioning accuracy repeatability of ±5µm. This level of accuracy ensures that the system is capable of achieving the same level of precision time and time again, even in demanding and challenging environments. The Yamaha GX05 is also available in a range of stroke lengths, with a stroke range of 50 mm to 800 mm. This versatility makes it an ideal choice for a wide range of industrial applications, from assembly and inspection to packaging and material handling. Overall, the Yamaha GX05 is a high-performance linear positioning system that is designed to deliver outstanding accuracy and precision. With its use of ground ball screws as a standard feature, compliance with JIS Standard accuracy class C5, and positioning accuracy repeatability of ±5µm, it is the ideal choice for demanding industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Hamamatsu, Shizuoka, Japan
Linear Motion Systems
GX05
Linear Motion Systems GX05
The Yamaha GX05 is a high-performance linear positioning system that boasts a range of impressive features. One of the key features of the GX05 is its use of ground ball screws as a standard feature. This design ensures that the system is highly accurate and precise, making it an ideal choice for a wide range of industrial applications. In addition to its use of ground ball screws, the GX05 also complies with JIS Standard accuracy class C5. This standard ensures that the system is manufactured to the highest possible standards, with a focus on accuracy and consistency. This compliance is a key reason why the GX05 is so highly regarded by engineers and technicians alike. Another impressive feature of the Yamaha GX05 is its positioning accuracy repeatability of ±5µm. This level of accuracy ensures that the system is capable of achieving the same level of precision time and time again, even in demanding and challenging environments. The Yamaha GX05 is also available in a range of stroke lengths, with a stroke range of 50 mm to 800 mm. This versatility makes it an ideal choice for a wide range of industrial applications, from assembly and inspection to packaging and material handling. Overall, the Yamaha GX05 is a high-performance linear positioning system that is designed to deliver outstanding accuracy and precision. With its use of ground ball screws as a standard feature, compliance with JIS Standard accuracy class C5, and positioning accuracy repeatability of ±5µm, it is the ideal choice for demanding industrial applications.

The Yamaha GX05 is a high-performance linear positioning system that boasts a range of impressive features. One of the key features of the GX05 is its use of ground ball screws as a standard feature. This design ensures that the system is highly accurate and precise, making it an ideal choice for a wide range of industrial applications.
In addition to its use of ground ball screws, the GX05 also complies with JIS Standard accuracy class C5. This standard ensures that the system is manufactured to the highest possible standards, with a focus on accuracy and consistency. This compliance is a key reason why the GX05 is so highly regarded by engineers and technicians alike.
Another impressive feature of the Yamaha GX05 is its positioning accuracy repeatability of ±5µm. This level of accuracy ensures that the system is capable of achieving the same level of precision time and time again, even in demanding and challenging environments.
The Yamaha GX05 is also available in a range of stroke lengths, with a stroke range of 50 mm to 800 mm. This versatility makes it an ideal choice for a wide range of industrial applications, from assembly and inspection to packaging and material handling.
Overall, the Yamaha GX05 is a high-performance linear positioning system that is designed to deliver outstanding accuracy and precision. With its use of ground ball screws as a standard feature, compliance with JIS Standard accuracy class C5, and positioning accuracy repeatability of ±5µm, it is the ideal choice for demanding industrial applications.

Supplier's Site

Technical Specifications

  Yamaha Corporation
Product Category Linear Actuators
Product Number GX05
Product Name Linear Motion Systems
Stroke or X-Axis Travel 1.97 to 31.5 inch (50 to 800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - DURATRK® Band-Type Rodless Air Cylinder - DTKF - Short Compact Guided Rodless Cylinder - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Rated Force 31.47 to 378 lbs (14.27 to 171 kg)
View Details
Ball screw linear actuator - EGC-80-800-BS-10P-KF-0H-ML-GK - Festo Corporation
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 31.5 inch (800 mm)
Rated Speed 19.69 to 29.53 in/sec (30 to 45 m/min)
View Details
2 suppliers
Linear Actuator - MPAI-B5150EM32B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
Mounting Type Trunnion
View Details
Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 432 lbs (196 kg)
Drive Type Ball Screw
View Details