Yamaha Corporation Linear Motion Systems Basic model Rod type LBAR

Description
Yamaha's Basic model Rod type LBAR is a high-performance solution for industrial applications that require precise and accurate linear motion. The LBAR features a highly rigid structure that follows the slider type, allowing it to handle significant loads without compromising performance. The integrated structure with built-in linear guide ensures linearity even when radial load is applied, making it an ideal choice for applications that require high precision and accuracy. The LBAR can handle a maximum payload capacity of up to 80kg and can achieve a maximum speed of up to 1200mm/sec, making it suitable for a wide range of industrial applications. The flexible stroke range of 50mm to 800mm also makes it a versatile choice for a variety of industrial settings. The LBAR is designed to accommodate motors from most leading manufacturers, making it an excellent choice for industrial applications that require compatibility with existing equipment. The compact frame size and improved moment load capacity of the LBAR allow it to handle significant loads while taking up minimal space. Overall, the Yamaha Basic model Rod type LBAR is a highly versatile and reliable solution for industrial applications that require high precision and accuracy in linear motion.
Description
Yamaha's Basic model Rod type LBAR is a high-performance solution for industrial applications that require precise and accurate linear motion. The LBAR features a highly rigid structure that follows the slider type, allowing it to handle significant loads without compromising performance. The integrated structure with built-in linear guide ensures linearity even when radial load is applied, making it an ideal choice for applications that require high precision and accuracy. The LBAR can handle a maximum payload capacity of up to 80kg and can achieve a maximum speed of up to 1200mm/sec, making it suitable for a wide range of industrial applications. The flexible stroke range of 50mm to 800mm also makes it a versatile choice for a variety of industrial settings. The LBAR is designed to accommodate motors from most leading manufacturers, making it an excellent choice for industrial applications that require compatibility with existing equipment. The compact frame size and improved moment load capacity of the LBAR allow it to handle significant loads while taking up minimal space. Overall, the Yamaha Basic model Rod type LBAR is a highly versatile and reliable solution for industrial applications that require high precision and accuracy in linear motion.

Suppliers

Company
Product
Description
Supplier Links
Linear Motion Systems - Basic model Rod type LBAR - Yamaha Corporation
Hamamatsu, Shizuoka, Japan
Linear Motion Systems
Basic model Rod type LBAR
Linear Motion Systems Basic model Rod type LBAR
Yamaha's Basic model Rod type LBAR is a high-performance solution for industrial applications that require precise and accurate linear motion. The LBAR features a highly rigid structure that follows the slider type, allowing it to handle significant loads without compromising performance. The integrated structure with built-in linear guide ensures linearity even when radial load is applied, making it an ideal choice for applications that require high precision and accuracy. The LBAR can handle a maximum payload capacity of up to 80kg and can achieve a maximum speed of up to 1200mm/sec, making it suitable for a wide range of industrial applications. The flexible stroke range of 50mm to 800mm also makes it a versatile choice for a variety of industrial settings. The LBAR is designed to accommodate motors from most leading manufacturers, making it an excellent choice for industrial applications that require compatibility with existing equipment. The compact frame size and improved moment load capacity of the LBAR allow it to handle significant loads while taking up minimal space. Overall, the Yamaha Basic model Rod type LBAR is a highly versatile and reliable solution for industrial applications that require high precision and accuracy in linear motion.

Yamaha's Basic model Rod type LBAR is a high-performance solution for industrial applications that require precise and accurate linear motion. The LBAR features a highly rigid structure that follows the slider type, allowing it to handle significant loads without compromising performance. The integrated structure with built-in linear guide ensures linearity even when radial load is applied, making it an ideal choice for applications that require high precision and accuracy.
The LBAR can handle a maximum payload capacity of up to 80kg and can achieve a maximum speed of up to 1200mm/sec, making it suitable for a wide range of industrial applications. The flexible stroke range of 50mm to 800mm also makes it a versatile choice for a variety of industrial settings.
The LBAR is designed to accommodate motors from most leading manufacturers, making it an excellent choice for industrial applications that require compatibility with existing equipment. The compact frame size and improved moment load capacity of the LBAR allow it to handle significant loads while taking up minimal space.
Overall, the Yamaha Basic model Rod type LBAR is a highly versatile and reliable solution for industrial applications that require high precision and accuracy in linear motion.

Supplier's Site

Technical Specifications

  Yamaha Corporation
Product Category Linear Slides and Linear Stages
Product Number Basic model Rod type LBAR
Product Name Linear Motion Systems
Stroke or X-Axis Travel 1.97 to 31.5 inch (50 to 800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPAS-A80242-V20S2A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details