The Yamaha GX16 is a highly versatile electric linear slide actuator designed to provide precise linear motion in various industrial applications. One of the key features of the GX16 is the ground ball screws that come as a standard feature in all models. This ensures exceptional accuracy and consistency, which is further enhanced by compliance with JIS Standard accuracy class C5. These features make the GX16 an ideal solution for applications that require high precision, such as semiconductor manufacturing equipment and inspection machines.
Another significant advantage of the GX16 is its positioning accuracy repeatability of ±5µm. This feature makes it perfect for industrial settings where precision is critical, and accuracy cannot be compromised. The stroke range of the GX16 is also impressive, ranging between 100mm to 1450mm. This gives users a wide range of options when selecting a stroke length that suits their application. With such stroke lengths, the GX16 is suitable for industrial applications that require longer strokes.
In addition to its precision and stroke range, the GX16 is also highly rigid, making it capable of handling significant offset loads without compromising performance. This feature makes the GX16 an excellent choice for applications that require high load capacity. Despite its sturdy construction, the GX16 is compact and easy to install, making it a versatile solution for various industrial settings. The combination of precision, stroke range, load capacity, and ease of installation makes the Yamaha GX16 a top-performing electric linear slide actuator for industrial applications.
| Yamaha Corporation | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | GX16 |
| Product Name | Linear Motion Systems |
| Stroke or X-Axis Travel | 3.94 to 57.09 inch (100 to 1450 mm) |