Yamaha Corporation Datasheets for Linear Slides and Linear Stages

Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis.
Linear Slides and Linear Stages: Learn more

Product Name Notes
The Yamaha F type linear motor is a high rigidity frame model designed to handle large inertial moment capacity and offset loads with ease. It is ideal for Cartesian robots...
The Yamaha GX07 is a high-precision linear slide table designed for use in various industrial applications. It features ground ball screws as a standard feature, ensuring smooth and precise motion.
The Yamaha GX16 is a highly versatile electric linear slide actuator designed to provide precise linear motion in various industrial applications. One of the key features of the GX16 is...
Yamaha's Advanced model LGXS is a high-performance electric linear slide actuator that offers higher efficiency, accuracy, and reliability from its ground ball screw. The use of a ball screw in...
Yamaha's advanced model slider type AGXS is a high-precision linear actuator that is designed to meet the demands of industrial applications that require high levels of precision, accuracy, and reliability.
Yamaha's B type-Timing belt drive model is an advanced linear motor system that offers exceptional performance in terms of speed, stroke length, and payload capacity. One of the key features...
Yamaha's basic model rod type ABAR is a highly robust and versatile linear actuator that boasts a range of impressive features. One of the key features of the ABAR is...
Yamaha's Basic model Rod type LBAR is a high-performance solution for industrial applications that require precise and accurate linear motion. The LBAR features a highly rigid structure that follows the...
Yamaha's GF type is a high-performance linear actuator that features a long stroke length of 750 to 2500mm and a maximum payload of 90kg. This linear actuator is designed to...
Yamaha's GX05L is a high-precision linear slide table that offers excellent accuracy and repeatability for various industrial applications. One of its key features is the use of ground ball screws...
Yamaha's GX10 series is a linear motor stage that comes with ground ball screws as a standard feature. All models comply with JIS Standard accuracy class C5, ensuring high precision...
Yamaha's GX12 is a high-performance electric linear slide actuator that features ground ball screws as a standard feature. All models of GX12 comply with JIS Standard accuracy class C5, and...
Yamaha's GX20 electric linear slide actuator is a high-performance solution for industrial applications that require precise linear motion. With ground ball screws as a standard feature, all models of the...
Yamaha's N type Nut rotation type model is designed to provide high-speed transfer with a stroke ranging from 250 to 2500mm. It can achieve a maximum speed of 1200mm/sec and...
Yamaha's T type is a frameless structure model that offers a compact body and an affordable price, making it an attractive option for various applications. The T type actuator can...