Yamaha Corporation Linear Motion Systems Advanced model Slider type AGXS

Description
Yamaha's advanced model slider type AGXS is a high-precision linear actuator that is designed to meet the demands of industrial applications that require high levels of precision, accuracy, and reliability. The AGXS is built to meet the highest standards of quality, durability, and cleanliness, making it an excellent choice for a wide range of industrial applications. One of the key features of the AGXS is its high-precision accuracy class C5, which ensures that it is capable of achieving precise and accurate movements even in demanding industrial environments. This high level of precision is essential for industrial applications that require high levels of accuracy, such as semiconductor manufacturing, automotive assembly, and medical device manufacturing. The AGXS also features a clean room specification as a standard feature, making it suitable for use in clean room environments where strict standards of cleanliness and hygiene are essential. This feature ensures that the AGXS is highly durable and reliable, even in challenging operating environments. The AGXS comes equipped with a grinding ball screw as a standard feature, ensuring that it is highly reliable and durable even in demanding operating environments. This feature is essential for industrial applications that require high levels of durability and reliability, such as material handling, packaging, and assembly. The AGXS has a maximum payload of up to 160kg, making it suitable for a wide range of industrial applications. Its high maximum speed of 300 to 2,400mm/sec ensures that it is capable of achieving high levels of productivity and efficiency, even in demanding environments. The AGXS also has a stroke range of 50 to 1,450mm, making it highly versatile and suitable for a wide range of industrial applications. Overall, the Yamaha AGXS is a highly advanced and versatile linear actuator that is designed to meet the demands of industrial applications that require high levels of precision, accuracy, and reliability. Its high-precision accuracy class C5, clean room specification, grinding ball screw, maximum payload of up to 160kg, and maximum speed of 300 to 2,400mm/sec make it an excellent choice for any industrial application that requires high levels of precision, accuracy, and reliability in linear motion.
Description
Yamaha's advanced model slider type AGXS is a high-precision linear actuator that is designed to meet the demands of industrial applications that require high levels of precision, accuracy, and reliability. The AGXS is built to meet the highest standards of quality, durability, and cleanliness, making it an excellent choice for a wide range of industrial applications. One of the key features of the AGXS is its high-precision accuracy class C5, which ensures that it is capable of achieving precise and accurate movements even in demanding industrial environments. This high level of precision is essential for industrial applications that require high levels of accuracy, such as semiconductor manufacturing, automotive assembly, and medical device manufacturing. The AGXS also features a clean room specification as a standard feature, making it suitable for use in clean room environments where strict standards of cleanliness and hygiene are essential. This feature ensures that the AGXS is highly durable and reliable, even in challenging operating environments. The AGXS comes equipped with a grinding ball screw as a standard feature, ensuring that it is highly reliable and durable even in demanding operating environments. This feature is essential for industrial applications that require high levels of durability and reliability, such as material handling, packaging, and assembly. The AGXS has a maximum payload of up to 160kg, making it suitable for a wide range of industrial applications. Its high maximum speed of 300 to 2,400mm/sec ensures that it is capable of achieving high levels of productivity and efficiency, even in demanding environments. The AGXS also has a stroke range of 50 to 1,450mm, making it highly versatile and suitable for a wide range of industrial applications. Overall, the Yamaha AGXS is a highly advanced and versatile linear actuator that is designed to meet the demands of industrial applications that require high levels of precision, accuracy, and reliability. Its high-precision accuracy class C5, clean room specification, grinding ball screw, maximum payload of up to 160kg, and maximum speed of 300 to 2,400mm/sec make it an excellent choice for any industrial application that requires high levels of precision, accuracy, and reliability in linear motion.

Suppliers

Company
Product
Description
Supplier Links
Hamamatsu, Shizuoka, Japan
Linear Motion Systems
Advanced model Slider type AGXS
Linear Motion Systems Advanced model Slider type AGXS
Yamaha's advanced model slider type AGXS is a high-precision linear actuator that is designed to meet the demands of industrial applications that require high levels of precision, accuracy, and reliability. The AGXS is built to meet the highest standards of quality, durability, and cleanliness, making it an excellent choice for a wide range of industrial applications. One of the key features of the AGXS is its high-precision accuracy class C5, which ensures that it is capable of achieving precise and accurate movements even in demanding industrial environments. This high level of precision is essential for industrial applications that require high levels of accuracy, such as semiconductor manufacturing, automotive assembly, and medical device manufacturing. The AGXS also features a clean room specification as a standard feature, making it suitable for use in clean room environments where strict standards of cleanliness and hygiene are essential. This feature ensures that the AGXS is highly durable and reliable, even in challenging operating environments. The AGXS comes equipped with a grinding ball screw as a standard feature, ensuring that it is highly reliable and durable even in demanding operating environments. This feature is essential for industrial applications that require high levels of durability and reliability, such as material handling, packaging, and assembly. The AGXS has a maximum payload of up to 160kg, making it suitable for a wide range of industrial applications. Its high maximum speed of 300 to 2,400mm/sec ensures that it is capable of achieving high levels of productivity and efficiency, even in demanding environments. The AGXS also has a stroke range of 50 to 1,450mm, making it highly versatile and suitable for a wide range of industrial applications. Overall, the Yamaha AGXS is a highly advanced and versatile linear actuator that is designed to meet the demands of industrial applications that require high levels of precision, accuracy, and reliability. Its high-precision accuracy class C5, clean room specification, grinding ball screw, maximum payload of up to 160kg, and maximum speed of 300 to 2,400mm/sec make it an excellent choice for any industrial application that requires high levels of precision, accuracy, and reliability in linear motion.

Yamaha's advanced model slider type AGXS is a high-precision linear actuator that is designed to meet the demands of industrial applications that require high levels of precision, accuracy, and reliability. The AGXS is built to meet the highest standards of quality, durability, and cleanliness, making it an excellent choice for a wide range of industrial applications.
One of the key features of the AGXS is its high-precision accuracy class C5, which ensures that it is capable of achieving precise and accurate movements even in demanding industrial environments. This high level of precision is essential for industrial applications that require high levels of accuracy, such as semiconductor manufacturing, automotive assembly, and medical device manufacturing.
The AGXS also features a clean room specification as a standard feature, making it suitable for use in clean room environments where strict standards of cleanliness and hygiene are essential. This feature ensures that the AGXS is highly durable and reliable, even in challenging operating environments.
The AGXS comes equipped with a grinding ball screw as a standard feature, ensuring that it is highly reliable and durable even in demanding operating environments. This feature is essential for industrial applications that require high levels of durability and reliability, such as material handling, packaging, and assembly.
The AGXS has a maximum payload of up to 160kg, making it suitable for a wide range of industrial applications. Its high maximum speed of 300 to 2,400mm/sec ensures that it is capable of achieving high levels of productivity and efficiency, even in demanding environments. The AGXS also has a stroke range of 50 to 1,450mm, making it highly versatile and suitable for a wide range of industrial applications.
Overall, the Yamaha AGXS is a highly advanced and versatile linear actuator that is designed to meet the demands of industrial applications that require high levels of precision, accuracy, and reliability. Its high-precision accuracy class C5, clean room specification, grinding ball screw, maximum payload of up to 160kg, and maximum speed of 300 to 2,400mm/sec make it an excellent choice for any industrial application that requires high levels of precision, accuracy, and reliability in linear motion.

Supplier's Site

Technical Specifications

  Yamaha Corporation
Product Category Linear Slides and Linear Stages
Product Number Advanced model Slider type AGXS
Product Name Linear Motion Systems
Stroke or X-Axis Travel 1.97 to 57.09 inch (50 to 1450 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-axes platform - TELICA variant 1 (wafer level package) - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
Y-Axis Travel 0.0 to 17.52 inch (0.0 to 445 mm)
View Details
XY Linear Stage, Crossed-Roller, 0.5 in., Y Pico, X Micro, 8-32, 1/4-20 - 9066-XY-NP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details