Yamaha's GX10 series is a linear motor stage that comes with ground ball screws as a standard feature. All models comply with JIS Standard accuracy class C5, ensuring high precision and accuracy in positioning. The GX10 series has a positioning accuracy repeatability of ±5µm, which makes it suitable for applications that require high-precision positioning.
The GX10 series has a stroke range of 100 mm to 1250 mm, which makes it suitable for various applications. The compact design of the GX10 series makes it an ideal choice for applications where space is limited. The linear motor stage is capable of handling loads up to 70 kg and can achieve maximum speeds of up to 1000 mm/s.
The GX10 series is commonly used in applications that require high-precision and high-speed positioning, such as semiconductor manufacturing, inspection equipment, and laser processing. Its high-speed capabilities make it a great choice for applications that require fast and precise movements, while its precision and accuracy make it suitable for applications that require tight tolerances.
| Yamaha Corporation | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | GX10 |
| Product Name | Linear Motion Systems |
| Stroke or X-Axis Travel | 3.94 to 49.21 inch (100 to 1250 mm) |