Yamaha Corporation Linear Motion Systems T type- Frameless structure model

Description
Yamaha's T type is a frameless structure model that offers a compact body and an affordable price, making it an attractive option for various applications. The T type actuator can be directly installed on a mount, providing a simple and efficient solution for many automation needs. With stroke lengths ranging from 50 to 1050mm, the T type actuator can achieve maximum speeds between 120 to 1800mm/sec, depending on the specific model. The maximum payload of the T type actuator varies between 3 to 100kg when used in a horizontal configuration. The frameless structure of the T type actuator eliminates the need for a bulky housing, resulting in a more compact design. This makes it ideal for applications with limited space, where a smaller actuator is required. Additionally, the T type actuator's low price point makes it an economical option for budget-conscious customers. Overall, the T type actuator's compact design and affordable price make it a versatile choice for various automation applications. 4-row circular arc groove type 2-point contact guide that is resistant to large moment load is adopted. 4-row circular arc groove type 2-point contact guide with less differential slip is used for the linear guide. This guide has less ball differential slip due to its structure when compared to the 2-row Gothic arch type 4-point contact guide and maintains a satisfactory rolling movement even if a large moment load is applied or the installation surface precision is poor. The guide has characteristics that are difficult to malfunction, such as unusual wear and provides excellent reliability. ●F/N/B type For the F type, N type, and B type, two guide frames are laid out on the high rigidity aluminum extruded material frame. Two bearing units per rail, four bearing units in total, support a large load firmly. As a large moment load is mainly converted into vertical force, the moment applied to one bearing unit becomes small to ensure excellent durability. ●F8 series The F8 series uses a newly developed module guide to greatly reduce the crosssectional area (70 % when compared to F10). The rail is laid out in the full width of the frame to ensure the high rigidity even with compact design. Of course, this series also uses the 4-row circular arc groove type 2-point contact guide. Note 1. Note 1. Except for T4L/T4LH and T5L/T5LH Note 2. Except for F8 series/F10/B10. Resolver with excellent environment resistance is used for the position detector. A resolver is used for the position detector. The resolver has a simple and rigid structure without using electronic components and optical elements. Detection problems due to electronic component breakdown, dew condensation on or oil sticking to the disk that may occur in optical encoders do not occur in the resolver. The resolver provides excellent durability. Additionally, as the absolute specifications and incremental specifications use the same mechanical specifications and common controller, desired specifications can be selected only by setting parameters. Furthermore, even when the absolute battery is consumed completely, the robot can still operate as the incremental specifications. So, even if a trouble occurs, the line stop is not needed to ensure the safe production line. Furthermore, the backup circuit has been completely renovated and now has a backup period of one year in the non-energizing state. Long service life greatly reduces the maintenance cost. As the acceleration is determined by the weight parameter, the service life can be assured when the weight and position of center of gravity are known. YAMAHA's robot uses high rigidity ball screw or guide, it provides excellent durability. This greatly contributes to reduction of the customer's maintenance cost. Controllers suitable for applications are prepared. In addition to the robot program operation and pulse train control, a positioner that is operated by specifying a point number was added to the product lineup. Additionally, multi specifications that control multiple robots using one controller are also supported. You can select an optimal controller suitable for your application. *Clicking an image will jump to relevant controller page. Programs - I/O point trace (positioner) - Pulse-train control Various custom specifications are supported. YAMAHA supports custom orders flexibility to meet the customers' various needs. Addition of free slider - Free slider is added. Various applications, such as rigidity increase or use of two heads are supported. Wide slider - To increase the slider rigidity, the standard slider is processed to the wide slider. Specified stroke - A stroke smaller than the minimum stroke may be supported. For details, please consult YAMAHA. Lead beyond catalog - The lead may be changed to that not stated in the catalog. For details, please consult YAMAHA. Origin non-motor specifications - Even when not stated in the catalog, the origin may be changed to the non-motor side. For details, please consult YAMAHA.
Description
Yamaha's T type is a frameless structure model that offers a compact body and an affordable price, making it an attractive option for various applications. The T type actuator can be directly installed on a mount, providing a simple and efficient solution for many automation needs. With stroke lengths ranging from 50 to 1050mm, the T type actuator can achieve maximum speeds between 120 to 1800mm/sec, depending on the specific model. The maximum payload of the T type actuator varies between 3 to 100kg when used in a horizontal configuration. The frameless structure of the T type actuator eliminates the need for a bulky housing, resulting in a more compact design. This makes it ideal for applications with limited space, where a smaller actuator is required. Additionally, the T type actuator's low price point makes it an economical option for budget-conscious customers. Overall, the T type actuator's compact design and affordable price make it a versatile choice for various automation applications. 4-row circular arc groove type 2-point contact guide that is resistant to large moment load is adopted. 4-row circular arc groove type 2-point contact guide with less differential slip is used for the linear guide. This guide has less ball differential slip due to its structure when compared to the 2-row Gothic arch type 4-point contact guide and maintains a satisfactory rolling movement even if a large moment load is applied or the installation surface precision is poor. The guide has characteristics that are difficult to malfunction, such as unusual wear and provides excellent reliability. ●F/N/B type For the F type, N type, and B type, two guide frames are laid out on the high rigidity aluminum extruded material frame. Two bearing units per rail, four bearing units in total, support a large load firmly. As a large moment load is mainly converted into vertical force, the moment applied to one bearing unit becomes small to ensure excellent durability. ●F8 series The F8 series uses a newly developed module guide to greatly reduce the crosssectional area (70 % when compared to F10). The rail is laid out in the full width of the frame to ensure the high rigidity even with compact design. Of course, this series also uses the 4-row circular arc groove type 2-point contact guide. Note 1. Note 1. Except for T4L/T4LH and T5L/T5LH Note 2. Except for F8 series/F10/B10. Resolver with excellent environment resistance is used for the position detector. A resolver is used for the position detector. The resolver has a simple and rigid structure without using electronic components and optical elements. Detection problems due to electronic component breakdown, dew condensation on or oil sticking to the disk that may occur in optical encoders do not occur in the resolver. The resolver provides excellent durability. Additionally, as the absolute specifications and incremental specifications use the same mechanical specifications and common controller, desired specifications can be selected only by setting parameters. Furthermore, even when the absolute battery is consumed completely, the robot can still operate as the incremental specifications. So, even if a trouble occurs, the line stop is not needed to ensure the safe production line. Furthermore, the backup circuit has been completely renovated and now has a backup period of one year in the non-energizing state. Long service life greatly reduces the maintenance cost. As the acceleration is determined by the weight parameter, the service life can be assured when the weight and position of center of gravity are known. YAMAHA's robot uses high rigidity ball screw or guide, it provides excellent durability. This greatly contributes to reduction of the customer's maintenance cost. Controllers suitable for applications are prepared. In addition to the robot program operation and pulse train control, a positioner that is operated by specifying a point number was added to the product lineup. Additionally, multi specifications that control multiple robots using one controller are also supported. You can select an optimal controller suitable for your application. *Clicking an image will jump to relevant controller page. Programs - I/O point trace (positioner) - Pulse-train control Various custom specifications are supported. YAMAHA supports custom orders flexibility to meet the customers' various needs. Addition of free slider - Free slider is added. Various applications, such as rigidity increase or use of two heads are supported. Wide slider - To increase the slider rigidity, the standard slider is processed to the wide slider. Specified stroke - A stroke smaller than the minimum stroke may be supported. For details, please consult YAMAHA. Lead beyond catalog - The lead may be changed to that not stated in the catalog. For details, please consult YAMAHA. Origin non-motor specifications - Even when not stated in the catalog, the origin may be changed to the non-motor side. For details, please consult YAMAHA.

Suppliers

Company
Product
Description
Supplier Links
Linear Motion Systems - T type- Frameless structure model - Yamaha Corporation
Hamamatsu, Shizuoka, Japan
Yamaha's T type is a frameless structure model that offers a compact body and an affordable price, making it an attractive option for various applications. The T type actuator can be directly installed on a mount, providing a simple and efficient solution for many automation needs. With stroke lengths ranging from 50 to 1050mm, the T type actuator can achieve maximum speeds between 120 to 1800mm/sec, depending on the specific model. The maximum payload of the T type actuator varies between 3 to 100kg when used in a horizontal configuration. The frameless structure of the T type actuator eliminates the need for a bulky housing, resulting in a more compact design. This makes it ideal for applications with limited space, where a smaller actuator is required. Additionally, the T type actuator's low price point makes it an economical option for budget-conscious customers. Overall, the T type actuator's compact design and affordable price make it a versatile choice for various automation applications. 4-row circular arc groove type 2-point contact guide that is resistant to large moment load is adopted. 4-row circular arc groove type 2-point contact guide with less differential slip is used for the linear guide. This guide has less ball differential slip due to its structure when compared to the 2-row Gothic arch type 4-point contact guide and maintains a satisfactory rolling movement even if a large moment load is applied or the installation surface precision is poor. The guide has characteristics that are difficult to malfunction, such as unusual wear and provides excellent reliability. ●F/N/B type For the F type, N type, and B type, two guide frames are laid out on the high rigidity aluminum extruded material frame. Two bearing units per rail, four bearing units in total, support a large load firmly. As a large moment load is mainly converted into vertical force, the moment applied to one bearing unit becomes small to ensure excellent durability. ●F8 series The F8 series uses a newly developed module guide to greatly reduce the crosssectional area (70 % when compared to F10). The rail is laid out in the full width of the frame to ensure the high rigidity even with compact design. Of course, this series also uses the 4-row circular arc groove type 2-point contact guide. Note 1. Note 1. Except for T4L/T4LH and T5L/T5LH Note 2. Except for F8 series/F10/B10. Resolver with excellent environment resistance is used for the position detector. A resolver is used for the position detector. The resolver has a simple and rigid structure without using electronic components and optical elements. Detection problems due to electronic component breakdown, dew condensation on or oil sticking to the disk that may occur in optical encoders do not occur in the resolver. The resolver provides excellent durability. Additionally, as the absolute specifications and incremental specifications use the same mechanical specifications and common controller, desired specifications can be selected only by setting parameters. Furthermore, even when the absolute battery is consumed completely, the robot can still operate as the incremental specifications. So, even if a trouble occurs, the line stop is not needed to ensure the safe production line. Furthermore, the backup circuit has been completely renovated and now has a backup period of one year in the non-energizing state. Long service life greatly reduces the maintenance cost. As the acceleration is determined by the weight parameter, the service life can be assured when the weight and position of center of gravity are known. YAMAHA's robot uses high rigidity ball screw or guide, it provides excellent durability. This greatly contributes to reduction of the customer's maintenance cost. Controllers suitable for applications are prepared. In addition to the robot program operation and pulse train control, a positioner that is operated by specifying a point number was added to the product lineup. Additionally, multi specifications that control multiple robots using one controller are also supported. You can select an optimal controller suitable for your application. *Clicking an image will jump to relevant controller page. Programs - I/O point trace (positioner) - Pulse-train control Various custom specifications are supported. YAMAHA supports custom orders flexibility to meet the customers' various needs. Addition of free slider - Free slider is added. Various applications, such as rigidity increase or use of two heads are supported. Wide slider - To increase the slider rigidity, the standard slider is processed to the wide slider. Specified stroke - A stroke smaller than the minimum stroke may be supported. For details, please consult YAMAHA. Lead beyond catalog - The lead may be changed to that not stated in the catalog. For details, please consult YAMAHA. Origin non-motor specifications - Even when not stated in the catalog, the origin may be changed to the non-motor side. For details, please consult YAMAHA.

Yamaha's T type is a frameless structure model that offers a compact body and an affordable price, making it an attractive option for various applications. The T type actuator can be directly installed on a mount, providing a simple and efficient solution for many automation needs.
With stroke lengths ranging from 50 to 1050mm, the T type actuator can achieve maximum speeds between 120 to 1800mm/sec, depending on the specific model. The maximum payload of the T type actuator varies between 3 to 100kg when used in a horizontal configuration.
The frameless structure of the T type actuator eliminates the need for a bulky housing, resulting in a more compact design. This makes it ideal for applications with limited space, where a smaller actuator is required. Additionally, the T type actuator's low price point makes it an economical option for budget-conscious customers.
Overall, the T type actuator's compact design and affordable price make it a versatile choice for various automation applications.
4-row circular arc groove type 2-point contact guide that is resistant to large moment load is adopted.

4-row circular arc groove type 2-point contact guide with less differential slip is used for the linear guide. This guide has less ball differential slip due to its structure when compared to the 2-row Gothic arch type 4-point contact guide and maintains a satisfactory rolling movement even if a large moment load is applied or the installation surface precision is poor. The guide has characteristics that are difficult to malfunction, such as unusual wear and provides excellent reliability.

●F/N/B type

For the F type, N type, and B type, two guide frames are laid out on the high rigidity aluminum extruded material frame. Two bearing units per rail, four bearing units in total, support a large load firmly. As a large moment load is mainly converted into vertical force, the moment applied to one bearing unit becomes small to ensure excellent durability.

●F8 series

The F8 series uses a newly developed module guide to greatly reduce the crosssectional area (70 % when compared to F10). The rail is laid out in the full width of the frame to ensure the high rigidity even with compact design. Of course, this series also uses the 4-row circular arc groove type 2-point contact guide.

Note 1. Note 1. Except for T4L/T4LH and T5L/T5LH
Note 2. Except for F8 series/F10/B10.

Resolver with excellent environment resistance is used for the position detector.

A resolver is used for the position detector. The resolver has a simple and rigid structure without using electronic components and optical elements. Detection problems due to electronic component breakdown, dew condensation on or oil sticking to the disk that may occur in optical encoders do not occur in the resolver. The resolver provides excellent durability. Additionally, as the absolute specifications and incremental specifications use the same mechanical specifications and common controller, desired specifications can be selected only by setting parameters. Furthermore, even when the absolute battery is consumed completely, the robot can still operate as the incremental specifications. So, even if a trouble occurs, the line stop is not needed to ensure the safe production line. Furthermore, the backup circuit has been completely renovated and now has a backup period of one year in the non-energizing state.

Long service life greatly reduces the maintenance cost.

As the acceleration is determined by the weight parameter, the service life can be assured when the weight and position of center of gravity are known.

YAMAHA's robot uses high rigidity ball screw or guide, it provides excellent durability. This greatly contributes to reduction of the customer's maintenance cost.

Controllers suitable for applications are prepared.

In addition to the robot program operation and pulse train control, a positioner that is operated by specifying a point number was added to the product lineup. Additionally, multi specifications that control multiple robots using one controller are also supported. You can select an optimal controller suitable for your application.

*Clicking an image will jump to relevant controller page.

Programs - I/O point trace (positioner) - Pulse-train control

Various custom specifications are supported.

YAMAHA supports custom orders flexibility to meet the customers' various needs.

Addition of free slider - Free slider is added. Various applications, such as rigidity increase or use of two heads are supported.
Wide slider - To increase the slider rigidity, the standard slider is processed to the wide slider.
Specified stroke - A stroke smaller than the minimum stroke may be supported. For details, please consult YAMAHA.
Lead beyond catalog - The lead may be changed to that not stated in the catalog. For details, please consult YAMAHA.
Origin non-motor specifications - Even when not stated in the catalog, the origin may be changed to the non-motor side. For details, please consult YAMAHA.

Supplier's Site

Technical Specifications

  Yamaha Corporation
Product Category Linear Slides and Linear Stages
Product Number T type- Frameless structure model
Product Name Linear Motion Systems
Stroke or X-Axis Travel ? to 41.34 inch (? to 1050 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized XYZ Stage, Gothic-Arch Bearing, 40 x 40 mm, 13 mm, M4 and M6 - 9062-XYZ-PPP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
ALUMINUM MINI SLIDE - AR3-16-100 - AR3-16-100 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.61 inch (117 mm)
View Details
High-Precision Linear Positioning Stage - L-511 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.8268 to 6.1 inch (21 to 155 mm)
Rated Speed 0.0020 to 1.77 in/sec (0.0030 to 2.7 m/min)
View Details
CHARON2HD stacked platforms - CHARON2HD XY 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details