Venture Mfg. Co. Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
| Product Name | Notes |
|---|---|
| 36V linear actuators from Venture have been designed and engineered to the highest level to provide optimum force in demanding applications. We respond to customer's frequently changing requirements instantly; thanks... | |
| A 12v linear actuator consists of the following parts: •Electric Motor (12v capacity)•Stepper•Ge ar Reducers•Brushless Motor•Slip Clutches Venture Mfg. Co. has always been a trusted name in the industry for... | |
| A reliable, cost effective import produced specifically for Venture utilizing our precision SSII sensor. Great for positioning smaller lightweight dishes. Features: “User Friendly” easy to install design Rugged steel tube... | |
| Always aware of our need for efficient renewable energy sources Venture once again is leading the industry… Venture is working with some of the best solar power providers, both large... | |
| For years the Venture “Maxi” has been the staple of the Home Satellite TVRO Industry. With over 1 million produced we still provide the industry with these reliable actuators for... | |
| This compact, lightweight yet sturdy and versatile acme actuator is a clevis to clevis mount unit, it is commonly utilized in many applications including; food service, office, home entertainment and... | |
| This is a ball screw version of the “Maxi” for those with heavier dishes or for those who just prefer a Cadillac vs. a Chevy this unit will provide years... | |
| This versatile actuator is available in Acme or Ballscrew and AC or DC versions. A clevis to clevis version of our 800 and 850 series actuator, it is utilized in... | |
| Venture offers 90V linear actuators for several intricate applications in semiconductor, Biotechnology and Medicine, Aerospace Engineering, Precision Machining, and Automotive industries. 90V linear actuators from Venture are built to the... | |
| Venture’s extremely versatile 850 Series Ball Screw actuator combine a highly efficient long life ballscrew with a DC motor gearbox providing a high performance ready to install linear drive system. | |
| Venture’s FD actuators combine an Acme screw with a DC worm drive motor gearbox providing a quiet, light weight, rugged and reliable ready to install linear drive system. Suitable for... | |
| Venture’s SJ actuators combine an Acme screw with an AC or DC motor gearbox providing a quiet, light weight, rugged and reliable linear actuator. Available with a large variety of... | |
| Venture’s slide out actuators have been the industry standard for years. Our actuators combine a highly efficient long life ball screw with a DC motor gearbox providing a cost effective... | |
| Venture’s very versatile 800 Series Acme Screw actuators combine an Acme screw with a DC motor gearbox providing a rugged and reliable ready to install linear drive system. Suitable for... | |
| Venture's 24V Linear Actuators Exhibit the Following Features: •High efficiency DC industrial motor•Over current circuit protection•Hall sensors for precision control and positioning•No load noise•Sealed and lubricated shaft•Light weight, compact structure... | |
| When it comes to procuring linear actuators for heavy duty applications, Venture is the right source that can provide you appropriate solutions at the best deals. With us, you will... |