Venture Mfg. Co. Datasheets for DC Motors
DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
DC Motors: Learn more
| Product Name | Notes |
|---|---|
| The M-9000 motor gearbox is available with or without a switch and wire harness. It is used to power most landing gear systems and can easily be added if a... | |
| This versatile, heavy duty combination worm drive and spur gear driven gearbox can be used for virtually any application imaginable where strength and reliability are needed.. Features: 12 vdc 20%... | |
| This versatile, medium duty combination worm drive and spur gear driven gearbox can be used for virtually any application imaginable where strength and reliability are needed.. Features: 12 vdc 20%... | |
| This versatile, medium duty, worm drive, right angle drive gearbox is commonly used in RV slide out systems, but can also be used in many other applications, maybe it will... | |
| This versatile, motorized standard duty combination worm drive and spur gear driven gearbox can be produced with a variety of output shaft configurations and is also available with manual crank... | |
| Venture’s 8500 series motor gearbox has been an industry standard for years. Our standard unit is available in three gear ratios – 18:1, 28:1 and 58:1 and with a multitude... | |
| Venture’s very versatile 890 Series actuators combine our standard 8500 series DC motor gearbox with a right angle worm drive gearbox providing a rugged and reliable motorized gearbox typically used... |