Venture Mfg. Co. Ball Screw Actuators Maxi

Description
This is a ball screw version of the “Maxi” for those with heavier dishes or for those who just prefer a Cadillac vs. a Chevy this unit will provide years of reliable service. Features: “User Friendly” easy to install design Rugged steel tube construction 5 pitch ball screw 1500 lb. capacity Tube and gearbox easily taken apart for installation and service with simple tools Interchanges with virtually all other actuators in the field today Black E-coated outer tube and plated inner tube for superior corrosion protection Plastic Pilot guide prevents metal to metal contact between the tubes Forged steel end mount design with swivel and built in standoffs for ½” bolt mounting. Easy to install split clamp assembly for ½” bolt mounting Mounting bolt kit included Limit switches with single screw adjustment Water drains and vents throughout for freeze protection KU or C band compatible 36/24vdc motor 5amps @1500 lbs @ 36vdc Available with Super Sensor II Reed Switch 40 ppi Super Sensor II Hall Effect 30 ppi Potentiometer feedback 0.25 kpi
Description
This is a ball screw version of the “Maxi” for those with heavier dishes or for those who just prefer a Cadillac vs. a Chevy this unit will provide years of reliable service. Features: “User Friendly” easy to install design Rugged steel tube construction 5 pitch ball screw 1500 lb. capacity Tube and gearbox easily taken apart for installation and service with simple tools Interchanges with virtually all other actuators in the field today Black E-coated outer tube and plated inner tube for superior corrosion protection Plastic Pilot guide prevents metal to metal contact between the tubes Forged steel end mount design with swivel and built in standoffs for ½” bolt mounting. Easy to install split clamp assembly for ½” bolt mounting Mounting bolt kit included Limit switches with single screw adjustment Water drains and vents throughout for freeze protection KU or C band compatible 36/24vdc motor 5amps @1500 lbs @ 36vdc Available with Super Sensor II Reed Switch 40 ppi Super Sensor II Hall Effect 30 ppi Potentiometer feedback 0.25 kpi

Suppliers

Company
Product
Description
Supplier Links
Ball Screw Actuators - Maxi - Venture Mfg. Co.
Dayton, OH, USA
Ball Screw Actuators
Maxi
Ball Screw Actuators Maxi
This is a ball screw version of the “Maxi” for those with heavier dishes or for those who just prefer a Cadillac vs. a Chevy this unit will provide years of reliable service. Features: “User Friendly” easy to install design Rugged steel tube construction 5 pitch ball screw 1500 lb. capacity Tube and gearbox easily taken apart for installation and service with simple tools Interchanges with virtually all other actuators in the field today Black E-coated outer tube and plated inner tube for superior corrosion protection Plastic Pilot guide prevents metal to metal contact between the tubes Forged steel end mount design with swivel and built in standoffs for ½” bolt mounting. Easy to install split clamp assembly for ½” bolt mounting Mounting bolt kit included Limit switches with single screw adjustment Water drains and vents throughout for freeze protection KU or C band compatible 36/24vdc motor 5amps @1500 lbs @ 36vdc Available with Super Sensor II Reed Switch 40 ppi Super Sensor II Hall Effect 30 ppi Potentiometer feedback 0.25 kpi

This is a ball screw version of the “Maxi” for those with heavier dishes or for those who just prefer a Cadillac vs. a Chevy this unit will provide years of reliable service.

Features:

  • “User Friendly” easy to install design
  • Rugged steel tube construction
  • 5 pitch ball screw
  • 1500 lb. capacity
  • Tube and gearbox easily taken apart for installation and service with simple tools
  • Interchanges with virtually all other actuators in the field today
  • Black E-coated outer tube and plated inner tube for superior corrosion protection
  • Plastic Pilot guide prevents metal to metal contact between the tubes
  • Forged steel end mount design with swivel and built in standoffs for ½” bolt mounting.
  • Easy to install split clamp assembly for ½” bolt mounting
  • Mounting bolt kit included
  • Limit switches with single screw adjustment
  • Water drains and vents throughout for freeze protection
  • KU or C band compatible
  • 36/24vdc motor
  • 5amps @1500 lbs @ 36vdc

Available with

  • Super Sensor II Reed Switch 40 ppi
  • Super Sensor II Hall Effect 30 ppi
  • Potentiometer feedback 0.25 kpi
Supplier's Site
Acme Screw Actuators - Maxi - Venture Mfg. Co.
Dayton, OH, USA
Acme Screw Actuators
Maxi
Acme Screw Actuators Maxi
For years the Venture “Maxi” has been the staple of the Home Satellite TVRO Industry. With over 1 million produced we still provide the industry with these reliable actuators for service and new installation needs. Features: “User Friendly” easy to install design Rugged steel tube construction 8 pitch acme screw with brass nut 1000 lb. capacity Tube and gearbox easily taken apart for installation and service with simple tools Interchanges with virtually all other actuators in the field today Black E-coated outer tube and plated inner tube for superior corrosion protection Plastic Pilot guide prevents metal to metal contact between the tubes Forged steel end mount design with swivel and built in standoffs for ½” bolt mounting. Easy to install split clamp assembly for ½” bolt mounting Mounting bolt kit included Limit switches with single screw adjustment Water drains and vents throughout for freeze protection KU or C band compatible 36/24vdc motor 5amps @1000 lbs @ 36vdc Available with : Super Sensor II Reed Switch 32 ppi Super Sensor II Hall Effect 32 ppi Potentiometer feedback 0.4 kpi

For years the Venture “Maxi” has been the staple of the Home Satellite TVRO Industry. With over 1 million produced we still provide the industry with these reliable actuators for service and new installation needs.

Features:

  • “User Friendly” easy to install design
  • Rugged steel tube construction
  • 8 pitch acme screw with brass nut
  • 1000 lb. capacity
  • Tube and gearbox easily taken apart for installation and service with simple tools
  • Interchanges with virtually all other actuators in the field today
  • Black E-coated outer tube and plated inner tube for superior corrosion protection
  • Plastic Pilot guide prevents metal to metal contact between the tubes
  • Forged steel end mount design with swivel and built in standoffs for ½” bolt mounting.
  • Easy to install split clamp assembly for ½” bolt mounting
  • Mounting bolt kit included
  • Limit switches with single screw adjustment
  • Water drains and vents throughout for freeze protection
  • KU or C band compatible
  • 36/24vdc motor
  • 5amps @1000 lbs @ 36vdc

Available with :

  • Super Sensor II Reed Switch 32 ppi
  • Super Sensor II Hall Effect 32 ppi
  • Potentiometer feedback 0.4 kpi
Supplier's Site

Technical Specifications

  Venture Mfg. Co. Venture Mfg. Co.
Product Category Linear Actuators Linear Actuators
Product Number Maxi Maxi
Product Name Ball Screw Actuators Acme Screw Actuators
Device Type Rod Type Rod Type
Actuation Type Electrical Electrical
Rated Force 1500 lbs (680 kg) 1000 lbs (454 kg)
Drive Type Ball Screw; Gear Drive Lead Screw/ACME Screw; Gear Drive
Motor Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Electric Linear Actuators - 2020767 - RS Components, Ltd.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 0.9843 in/sec (1.5 m/min)
View Details
STEPPER LINEAR ACTUATOR - 35 Series Size 14 (34mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.33 to 12 volts
View Details
ASME-TMMA00100451PAS0010 Short Stroke Actuator - AQUARIUS - ETEL S.A.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
Actuators - Linear Actuators - GL15N-034-HV-B10Q-W-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 4.45 inch (113 mm)
Rated Speed 19.69 in/sec (30 m/min)
Rated Force 132 lbs (60 kg)
View Details