Venture Mfg. Co. Ball Screw Actuator 850

Description
Venture’s extremely versatile 850 Series Ball Screw actuator combine a highly efficient long life ballscrew with a DC motor gearbox providing a high performance ready to install linear drive system. Suitable for virtually any industrial application you can imagine, such as; Solar Tracking, Ventilation, Commercial Satellite tracking, Agricultural, Medical, ATV, Lawn and Garden and many, many more… Our patented design allows for easy disassembly of the actuator tube for serviceability if necessary. Features: Standard Strokes ~ 12”, 24”, 32”, 36”, and 40 inches (Custom strokes are readily available) 20% Duty Cycle typical (1on/4 off) Clutch Limit Switches Feedback ~ Reed Switch, Hall Effect and Potentiometer available. Manual crank Up to 4000 lbs. dynamic and 7000 lbs. static load rating in tension and compression. Lifetime lubrication Designed for outdoor use Multiple mounting options High Strength steel inner and outer tubes zinc plated*** for excellent corrosion protection. Available in *12v, *24v, *36v, 90v and **120v PMDC type motors * available in CE compliant versions ** supplied with 120vac full wave rectifier for use in 120vac circuits. ***Also available in RoHS compliant versions Connect and drive multiple actuators with a single motor gearbox utilizing our 790 Series Gearbox
Datasheet
Description
Venture’s extremely versatile 850 Series Ball Screw actuator combine a highly efficient long life ballscrew with a DC motor gearbox providing a high performance ready to install linear drive system. Suitable for virtually any industrial application you can imagine, such as; Solar Tracking, Ventilation, Commercial Satellite tracking, Agricultural, Medical, ATV, Lawn and Garden and many, many more… Our patented design allows for easy disassembly of the actuator tube for serviceability if necessary. Features: Standard Strokes ~ 12”, 24”, 32”, 36”, and 40 inches (Custom strokes are readily available) 20% Duty Cycle typical (1on/4 off) Clutch Limit Switches Feedback ~ Reed Switch, Hall Effect and Potentiometer available. Manual crank Up to 4000 lbs. dynamic and 7000 lbs. static load rating in tension and compression. Lifetime lubrication Designed for outdoor use Multiple mounting options High Strength steel inner and outer tubes zinc plated*** for excellent corrosion protection. Available in *12v, *24v, *36v, 90v and **120v PMDC type motors * available in CE compliant versions ** supplied with 120vac full wave rectifier for use in 120vac circuits. ***Also available in RoHS compliant versions Connect and drive multiple actuators with a single motor gearbox utilizing our 790 Series Gearbox
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Screw Actuator - 850 - Venture Mfg. Co.
Dayton, OH, USA
Ball Screw Actuator
850
Ball Screw Actuator 850
Venture’s extremely versatile 850 Series Ball Screw actuator combine a highly efficient long life ballscrew with a DC motor gearbox providing a high performance ready to install linear drive system. Suitable for virtually any industrial application you can imagine, such as; Solar Tracking, Ventilation, Commercial Satellite tracking, Agricultural, Medical, ATV, Lawn and Garden and many, many more… Our patented design allows for easy disassembly of the actuator tube for serviceability if necessary. Features: Standard Strokes ~ 12”, 24”, 32”, 36”, and 40 inches (Custom strokes are readily available) 20% Duty Cycle typical (1on/4 off) Clutch Limit Switches Feedback ~ Reed Switch, Hall Effect and Potentiometer available. Manual crank Up to 4000 lbs. dynamic and 7000 lbs. static load rating in tension and compression. Lifetime lubrication Designed for outdoor use Multiple mounting options High Strength steel inner and outer tubes zinc plated*** for excellent corrosion protection. Available in *12v, *24v, *36v, 90v and **120v PMDC type motors * available in CE compliant versions ** supplied with 120vac full wave rectifier for use in 120vac circuits. ***Also available in RoHS compliant versions Connect and drive multiple actuators with a single motor gearbox utilizing our 790 Series Gearbox

Venture’s extremely versatile 850 Series Ball Screw actuator combine a highly efficient long life ballscrew with a DC motor gearbox providing a high performance ready to install linear drive system. Suitable for virtually any industrial application you can imagine, such as; Solar Tracking, Ventilation, Commercial Satellite tracking, Agricultural, Medical, ATV, Lawn and Garden and many, many more…

Our patented design allows for easy disassembly of the actuator tube for serviceability if necessary.

Features:

  • Standard Strokes ~ 12”, 24”, 32”, 36”, and 40 inches (Custom strokes are readily available)
  • 20% Duty Cycle typical (1on/4 off) Clutch
  • Limit Switches
  • Feedback ~ Reed Switch, Hall Effect and Potentiometer available.
  • Manual crank
  • Up to 4000 lbs. dynamic and 7000 lbs. static load rating in tension and compression.
  • Lifetime lubrication
  • Designed for outdoor use
  • Multiple mounting options
  • High Strength steel inner and outer tubes zinc plated*** for excellent corrosion protection.
  • Available in *12v, *24v, *36v, 90v and **120v PMDC type motors
  • * available in CE compliant versions
  • ** supplied with 120vac full wave rectifier for use in 120vac circuits.
  • ***Also available in RoHS compliant versions
  • Connect and drive multiple actuators with a single motor gearbox utilizing our 790 Series Gearbox
Supplier's Site Datasheet

Technical Specifications

  Venture Mfg. Co.
Product Category Linear Actuators
Product Number 850
Product Name Ball Screw Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 12 to 40 inch (305 to 1016 mm)
Rated Force 4000 lbs (1814 kg)
Drive Type Ball Screw; Gear Drive
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL15N-070-HV-B16Q-W-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 18.62 inch (473 mm)
Rated Speed 31.5 in/sec (48 m/min)
Rated Force 110 lbs (50 kg)
View Details
Electric Actuators/Cylinders - 2171-EGSK-33-100-6P-ND - DigiKey
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 18.5 in/sec (28.19 m/min)
Rated Force 33.72 lbs (15.29 kg)
View Details
STEPPER LINEAR ACTUATOR - 20 Series Size 8 (38mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.5 to 7.5 volts
View Details