Venture Mfg. Co. Standard Duty Acme Actuators Mini T

Description
A reliable, cost effective import produced specifically for Venture utilizing our precision SSII sensor. Great for positioning smaller lightweight dishes. Features: “User Friendly” easy to install design Rugged steel tube construction Acme screw, plastic nut 500 lb. capacity Powder coated outer tubes for superior corrosion protection End mount design with swivel and built in standoffs for ½” bolt mounting. Easy to adjust clamp assembly for ½” bolt mounting Mounting bolt kit included Adjustable limit switches Water drains and vents throughout for freeze protection KU or C band compatible 36/24vdc motor Super Sensor II Reed Switch 48 ppi
Description
A reliable, cost effective import produced specifically for Venture utilizing our precision SSII sensor. Great for positioning smaller lightweight dishes. Features: “User Friendly” easy to install design Rugged steel tube construction Acme screw, plastic nut 500 lb. capacity Powder coated outer tubes for superior corrosion protection End mount design with swivel and built in standoffs for ½” bolt mounting. Easy to adjust clamp assembly for ½” bolt mounting Mounting bolt kit included Adjustable limit switches Water drains and vents throughout for freeze protection KU or C band compatible 36/24vdc motor Super Sensor II Reed Switch 48 ppi

Suppliers

Company
Product
Description
Supplier Links
Standard Duty Acme Actuators - Mini T - Venture Mfg. Co.
Dayton, OH, USA
Standard Duty Acme Actuators
Mini T
Standard Duty Acme Actuators Mini T
A reliable, cost effective import produced specifically for Venture utilizing our precision SSII sensor. Great for positioning smaller lightweight dishes. Features: “User Friendly” easy to install design Rugged steel tube construction Acme screw, plastic nut 500 lb. capacity Powder coated outer tubes for superior corrosion protection End mount design with swivel and built in standoffs for ½” bolt mounting. Easy to adjust clamp assembly for ½” bolt mounting Mounting bolt kit included Adjustable limit switches Water drains and vents throughout for freeze protection KU or C band compatible 36/24vdc motor Super Sensor II Reed Switch 48 ppi

A reliable, cost effective import produced specifically for Venture utilizing our precision SSII sensor. Great for positioning smaller lightweight dishes.

Features:

  • “User Friendly” easy to install design
  • Rugged steel tube construction
  • Acme screw, plastic nut
  • 500 lb. capacity
  • Powder coated outer tubes for superior corrosion protection
  • End mount design with swivel and built in standoffs for ½” bolt mounting.
  • Easy to adjust clamp assembly for ½” bolt mounting
  • Mounting bolt kit included
  • Adjustable limit switches
  • Water drains and vents throughout for freeze protection
  • KU or C band compatible
  • 36/24vdc motor
  • Super Sensor II Reed Switch 48 ppi
Supplier's Site

Technical Specifications

  Venture Mfg. Co.
Product Category Linear Actuators
Product Number Mini T
Product Name Standard Duty Acme Actuators
Device Type Rod Type
Actuation Type Electrical
Rated Force 500 lbs (227 kg)
Drive Type Lead Screw/ACME Screw
Motor Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - ES5-06-0050B-TS/42P-D00-S3 - THK America, Inc.
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 11.81 in/sec (18 m/min)
Rated Force 22.05 lbs (10 kg)
View Details
Linear Actuators Series 06L ... SL Gearhead with integrated Lead Screw standard load -  - FAULHABER MICROMO
Specs
Rated Force 1.12 lbs (0.5098 kg)
Drive Type Lead Screw/ACME Screw
View Details
Short Stroke Actuator - TUCANA ST - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 15.38 lbs (6.97 kg)
View Details