The Solar Tracking Actuators from Venture Mfg. Co. are designed for applications in the solar industry, featuring linear actuation with various voltage options including 12V, 24V, and 36V DC. The actuators have a gear ratio of 58:1 and are available with different amperage ratings, accommodating loads of up to 8,000 pounds statically and 4,000 pounds dynamically. The stroke length can be customized between 4 inches to 66 inches, and the actuators utilize either a ball screw or acme screw mechanism. These actuators are equipped with standard button-type limit switches and offer a speed of 0.2 to 0.3 inches per second, depending on the specific model. They come with heavy-duty mounting options and can be packaged individually or in bulk. Customization options include clamp positioning, pigtails, connectors, and labeling. A standard two-year warranty covers manufacturer defects, with repair or replacement options available.
Always aware of our need for efficient renewable energy sources Venture once again is leading the industry…
Venture is working with some of the best solar power providers, both large and small, from around the world to develop and produce a complete line of actuators designed specifically to meet the needs of the Solar Industry. These include both acme screw and ball screw type actuators rated from 250 to 4000 lbs. dynamic and up to 8,000 lbs. static capacity. Available in 12, 24 and 36vdc in both conventional PMDC and Stepper motor technology. We will continue to strive to perfect the worlds best and most cost effective actuation system to provide the world with a reliable, cost effective means to optimize the harnessing of one of our most abundant power sources.
As this is a very dynamic and fast paced industry contact us to see what is the latest in this exciting field.
Tracking controls & assistance available from Lauritzen Inc.
| Venture Mfg. Co. | |
|---|---|
| Product Category | Linear Actuators |
| Product Name | Solar Tracking Actuators |
| Device Type | Rod Type |
| Actuation Type | Electrical |
| Stroke or X-Axis Travel | 4 to 66 inch (102 to 1676 mm) |
| Rated Speed | 0.3000 in/sec (0.4572 m/min) |
| Rated Force | 250 to 4000 lbs (113 to 1814 kg) |