Venture Mfg. Co. Linear Actuators VMD

Description
This compact, lightweight yet sturdy and versatile acme actuator is a clevis to clevis mount unit, it is commonly utilized in many applications including; food service, office, home entertainment and automotive just to name a few… Features: Available in Strokes ~ 2 to 12 inches (custom lengths available) 20% Duty Cycle - typical (1 on / 4 off) Factory set Limit Switches Feedback ~ Potentiometer or Hall Effect Load Rating ~ Up to 200 lbs. compression and tension. 0.23 to 2.2 inches per second clevis to clevis mounting Thermally protected motor Designed for outdoor use Lifetime lubrication Designed for outdoor use Available in 12 and 24v PMDC type motors RoHS and IP65 available
Datasheet
Description
This compact, lightweight yet sturdy and versatile acme actuator is a clevis to clevis mount unit, it is commonly utilized in many applications including; food service, office, home entertainment and automotive just to name a few… Features: Available in Strokes ~ 2 to 12 inches (custom lengths available) 20% Duty Cycle - typical (1 on / 4 off) Factory set Limit Switches Feedback ~ Potentiometer or Hall Effect Load Rating ~ Up to 200 lbs. compression and tension. 0.23 to 2.2 inches per second clevis to clevis mounting Thermally protected motor Designed for outdoor use Lifetime lubrication Designed for outdoor use Available in 12 and 24v PMDC type motors RoHS and IP65 available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Actuators - VMD - Venture Mfg. Co.
Dayton, OH, USA
Linear Actuators
VMD
Linear Actuators VMD
This compact, lightweight yet sturdy and versatile acme actuator is a clevis to clevis mount unit, it is commonly utilized in many applications including; food service, office, home entertainment and automotive just to name a few… Features: Available in Strokes ~ 2 to 12 inches (custom lengths available) 20% Duty Cycle - typical (1 on / 4 off) Factory set Limit Switches Feedback ~ Potentiometer or Hall Effect Load Rating ~ Up to 200 lbs. compression and tension. 0.23 to 2.2 inches per second clevis to clevis mounting Thermally protected motor Designed for outdoor use Lifetime lubrication Designed for outdoor use Available in 12 and 24v PMDC type motors RoHS and IP65 available

This compact, lightweight yet sturdy and versatile acme actuator is a clevis to clevis mount unit, it is commonly utilized in many applications including; food service, office, home entertainment and automotive just to name a few…

Features:

  • Available in Strokes ~ 2 to 12 inches (custom lengths available)
  • 20% Duty Cycle - typical (1 on / 4 off)
  • Factory set Limit Switches
  • Feedback ~ Potentiometer or Hall Effect
  • Load Rating ~ Up to 200 lbs. compression and tension.
  • 0.23 to 2.2 inches per second
  • clevis to clevis mounting
  • Thermally protected motor
  • Designed for outdoor use
  • Lifetime lubrication
  • Designed for outdoor use
  • Available in 12 and 24v PMDC type motors
  • RoHS and IP65 available
Supplier's Site Datasheet

Technical Specifications

  Venture Mfg. Co.
Product Category Linear Actuators
Product Number VMD
Product Name Linear Actuators
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 2 to 12 inch (50.8 to 305 mm)
Rated Speed 0.2300 to 2.2 in/sec (0.3505 to 3.35 m/min)
Rated Force 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL15N-070-HV-B10Q-Z-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 18.62 inch (473 mm)
Rated Speed 19.69 in/sec (30 m/min)
Rated Force 132 lbs (60 kg)
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 416 lbs (189 kg)
Drive Type Lead Screw/ACME Screw
View Details
ASME-TMMA00100151PAS0010 Short Stroke Actuator - TUCANA - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 2.59 lbs (1.17 kg)
View Details