Venture Mfg. Co. Linear Actuators VFD

Description
Venture’s FD actuators combine an Acme screw with a DC worm drive motor gearbox providing a quiet, light weight, rugged and reliable ready to install linear drive system. Suitable for many applications, it is commonly used in Lift Chairs, Home Health Care equipment and Mobility products… It is available as a self contained system with integrated power supply and hand set, as a separate actuator or with a remote power supply and controls. You can control up to three actuators with one handset. Also available in versions compatible with safety strip technology. Actuator Features: Available in Strokes ~ 2 to 12 inches 10% Duty Cycle typical (2 on/18 off) Factory set Limit Switches Feedback ~ Hall Effect Load Rating ~ Up to 1300 lbs. compression and 900 lbs. tension. 0.1 to 0.6 inches per second clevis to clevis mounting -15 to +150°F operating range Thermally protected motor Lifetime lubrication Converter features: 110 or 230vac input power 12v or 24vdc output (45 – 86 watts) Up to 3 outputs and 1 handset. Thermal overload protection Safety strip compatible Battery back up UL/CE/CSA Approved
Datasheet
Description
Venture’s FD actuators combine an Acme screw with a DC worm drive motor gearbox providing a quiet, light weight, rugged and reliable ready to install linear drive system. Suitable for many applications, it is commonly used in Lift Chairs, Home Health Care equipment and Mobility products… It is available as a self contained system with integrated power supply and hand set, as a separate actuator or with a remote power supply and controls. You can control up to three actuators with one handset. Also available in versions compatible with safety strip technology. Actuator Features: Available in Strokes ~ 2 to 12 inches 10% Duty Cycle typical (2 on/18 off) Factory set Limit Switches Feedback ~ Hall Effect Load Rating ~ Up to 1300 lbs. compression and 900 lbs. tension. 0.1 to 0.6 inches per second clevis to clevis mounting -15 to +150°F operating range Thermally protected motor Lifetime lubrication Converter features: 110 or 230vac input power 12v or 24vdc output (45 – 86 watts) Up to 3 outputs and 1 handset. Thermal overload protection Safety strip compatible Battery back up UL/CE/CSA Approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Actuators - VFD - Venture Mfg. Co.
Dayton, OH, USA
Linear Actuators
VFD
Linear Actuators VFD
Venture’s FD actuators combine an Acme screw with a DC worm drive motor gearbox providing a quiet, light weight, rugged and reliable ready to install linear drive system. Suitable for many applications, it is commonly used in Lift Chairs, Home Health Care equipment and Mobility products… It is available as a self contained system with integrated power supply and hand set, as a separate actuator or with a remote power supply and controls. You can control up to three actuators with one handset. Also available in versions compatible with safety strip technology. Actuator Features: Available in Strokes ~ 2 to 12 inches 10% Duty Cycle typical (2 on/18 off) Factory set Limit Switches Feedback ~ Hall Effect Load Rating ~ Up to 1300 lbs. compression and 900 lbs. tension. 0.1 to 0.6 inches per second clevis to clevis mounting -15 to +150°F operating range Thermally protected motor Lifetime lubrication Converter features: 110 or 230vac input power 12v or 24vdc output (45 – 86 watts) Up to 3 outputs and 1 handset. Thermal overload protection Safety strip compatible Battery back up UL/CE/CSA Approved

Venture’s FD actuators combine an Acme screw with a DC worm drive motor gearbox providing a quiet, light weight, rugged and reliable ready to install linear drive system. Suitable for many applications, it is commonly used in Lift Chairs, Home Health Care equipment and Mobility products…
It is available as a self contained system with integrated power supply and hand set, as a separate actuator or with a remote power supply and controls.

You can control up to three actuators with one handset. Also available in versions compatible with safety strip technology.

Actuator Features:

  • Available in Strokes ~ 2 to 12 inches
  • 10% Duty Cycle typical (2 on/18 off)
  • Factory set Limit Switches
  • Feedback ~ Hall Effect
  • Load Rating ~ Up to 1300 lbs. compression and 900 lbs. tension.
  • 0.1 to 0.6 inches per second clevis to clevis mounting
  • -15 to +150°F operating range
  • Thermally protected motor
  • Lifetime lubrication

Converter features:

  • 110 or 230vac input power
  • 12v or 24vdc output (45 – 86 watts)
  • Up to 3 outputs and 1 handset.
  • Thermal overload protection
  • Safety strip compatible
  • Battery back up
  • UL/CE/CSA Approved
Supplier's Site Datasheet

Technical Specifications

  Venture Mfg. Co.
Product Category Linear Actuators
Product Number VFD
Product Name Linear Actuators
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 2 to 12 inch (50.8 to 305 mm)
Rated Speed 0.1000 to 0.6000 in/sec (0.1524 to 0.9144 m/min)
Rated Force 900 to 1300 lbs (408 to 590 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - Guided Cable Air Cylinders - Guided Cable Cylinders Standard Models - Branham, W.C. Inc.
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 60 to 120 inch (1524 to 3048 mm)
View Details
STEPPER LINEAR ACTUATOR - 28 Series Size 11 (46mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.5 to 12 volts
View Details
20DAM-K Linear Actuator Stepper Motor - 20DAM10D2U-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5906 inch (15 mm)
Rated Force 4.7 lbs (2.13 kg)
View Details
2 suppliers