Venture Mfg. Co. Linear Actuators VI

Description
This versatile actuator is available in Acme or Ballscrew and AC or DC versions. A clevis to clevis version of our 800 and 850 series actuator, it is utilized in many industrial applications including; Agricultural, Medical equipment, Lawn and Garden, ATV, Turf care, table lifts and many more… Features: Available in Strokes ~ 2 to 24 inches 20% Duty Cycle - typical (1 on / 4 off) Adjustable Limit Switches Feedback ~ Potentiometer Load Rating ~ Up to 1100 lbs. compression and tension. 0.2 to 0.72 inches per second clevis to clevis mounting Thermally protected motor Designed for outdoor use Lifetime lubrication Designed for outdoor use Multiple mounting options Available in 12, 24 and 36vdc PMDC type motors as well as 110 and 230vac versions AC versions are UL/CSA approved
Datasheet
Description
This versatile actuator is available in Acme or Ballscrew and AC or DC versions. A clevis to clevis version of our 800 and 850 series actuator, it is utilized in many industrial applications including; Agricultural, Medical equipment, Lawn and Garden, ATV, Turf care, table lifts and many more… Features: Available in Strokes ~ 2 to 24 inches 20% Duty Cycle - typical (1 on / 4 off) Adjustable Limit Switches Feedback ~ Potentiometer Load Rating ~ Up to 1100 lbs. compression and tension. 0.2 to 0.72 inches per second clevis to clevis mounting Thermally protected motor Designed for outdoor use Lifetime lubrication Designed for outdoor use Multiple mounting options Available in 12, 24 and 36vdc PMDC type motors as well as 110 and 230vac versions AC versions are UL/CSA approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Actuators - VI - Venture Mfg. Co.
Dayton, OH, USA
Linear Actuators
VI
Linear Actuators VI
This versatile actuator is available in Acme or Ballscrew and AC or DC versions. A clevis to clevis version of our 800 and 850 series actuator, it is utilized in many industrial applications including; Agricultural, Medical equipment, Lawn and Garden, ATV, Turf care, table lifts and many more… Features: Available in Strokes ~ 2 to 24 inches 20% Duty Cycle - typical (1 on / 4 off) Adjustable Limit Switches Feedback ~ Potentiometer Load Rating ~ Up to 1100 lbs. compression and tension. 0.2 to 0.72 inches per second clevis to clevis mounting Thermally protected motor Designed for outdoor use Lifetime lubrication Designed for outdoor use Multiple mounting options Available in 12, 24 and 36vdc PMDC type motors as well as 110 and 230vac versions AC versions are UL/CSA approved

This versatile actuator is available in Acme or Ballscrew and AC or DC versions. A clevis to clevis version of our 800 and 850 series actuator, it is utilized in many industrial applications including; Agricultural, Medical equipment, Lawn and Garden, ATV, Turf care, table lifts and many more…

Features:

  • Available in Strokes ~ 2 to 24 inches
  • 20% Duty Cycle - typical (1 on / 4 off)
  • Adjustable Limit Switches
  • Feedback ~ Potentiometer
  • Load Rating ~ Up to 1100 lbs. compression and tension.
  • 0.2 to 0.72 inches per second
  • clevis to clevis mounting
  • Thermally protected motor
  • Designed for outdoor use
  • Lifetime lubrication
  • Designed for outdoor use
  • Multiple mounting options
  • Available in 12, 24 and 36vdc PMDC type motors as well as 110 and 230vac versions
  • AC versions are UL/CSA approved
Supplier's Site Datasheet

Technical Specifications

  Venture Mfg. Co.
Product Category Linear Actuators
Product Number VI
Product Name Linear Actuators
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 2 to 24 inch (50.8 to 610 mm)
Rated Speed 0.2000 to 0.7200 in/sec (0.3048 to 1.1 m/min)
Rated Force 1100 lbs (499 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Drive Type Belt Drive
Material Aluminum; Steel; Stainless Steel; Carbon Steel
View Details
Contrac Electrical Linear Actuator - RSD50 - ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 11.81 inch (0.0 to 300 mm)
View Details
Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 193 lbs (87.68 kg)
Drive Type Ball Screw
View Details
Mechanical Linear Actuator (Dual Carriage) - MAU5040SW - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 5.91 inch (100 to 150 mm)
Material Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
Features Double Carriage
View Details