Venture Mfg. Co. Acme Screw Actuators 800

Description
Venture’s very versatile 800 Series Acme Screw actuators combine an Acme screw with a DC motor gearbox providing a rugged and reliable ready to install linear drive system. Suitable for many industrial applications, such as; Solar Tracking, Ventilation, Commercial Satellite tracking, Agricultural, Medical, ATV, Lawn and Garden and many more… Features: Standard Strokes ~ 12”, 18”, 24”, 32”, 36”, and 52 inches (Custom strokes are readily available) 20% Duty Cycle typical (1on/4 off) Clutch Limit Switchesu Feedback ~ Reed Switch, Hall Effect and Potentiometer available. Manual crank Up to 1500 lbs. dynamic and 7000 lbs. static load rating in tension and compression. Lifetime lubrication Designed for outdoor use Multiple mounting options High Strength steel inner and outer tubes zinc plated*** for excellent corrosion protection. Available in *12v, *24v, *36v, 90v and **120v PMDC type motors * available in CE compliant versions ** supplied with 120vac full wave rectifier for use in 120vac circuits. ***Also available in RoHS compliant versions Connect and drive multiple actuators with a single motor gearbox utilizing our 790 Series Gearbox
Datasheet
Description
Venture’s very versatile 800 Series Acme Screw actuators combine an Acme screw with a DC motor gearbox providing a rugged and reliable ready to install linear drive system. Suitable for many industrial applications, such as; Solar Tracking, Ventilation, Commercial Satellite tracking, Agricultural, Medical, ATV, Lawn and Garden and many more… Features: Standard Strokes ~ 12”, 18”, 24”, 32”, 36”, and 52 inches (Custom strokes are readily available) 20% Duty Cycle typical (1on/4 off) Clutch Limit Switchesu Feedback ~ Reed Switch, Hall Effect and Potentiometer available. Manual crank Up to 1500 lbs. dynamic and 7000 lbs. static load rating in tension and compression. Lifetime lubrication Designed for outdoor use Multiple mounting options High Strength steel inner and outer tubes zinc plated*** for excellent corrosion protection. Available in *12v, *24v, *36v, 90v and **120v PMDC type motors * available in CE compliant versions ** supplied with 120vac full wave rectifier for use in 120vac circuits. ***Also available in RoHS compliant versions Connect and drive multiple actuators with a single motor gearbox utilizing our 790 Series Gearbox
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Acme Screw Actuators - 800 - Venture Mfg. Co.
Dayton, OH, USA
Acme Screw Actuators
800
Acme Screw Actuators 800
Venture’s very versatile 800 Series Acme Screw actuators combine an Acme screw with a DC motor gearbox providing a rugged and reliable ready to install linear drive system. Suitable for many industrial applications, such as; Solar Tracking, Ventilation, Commercial Satellite tracking, Agricultural, Medical, ATV, Lawn and Garden and many more… Features: Standard Strokes ~ 12”, 18”, 24”, 32”, 36”, and 52 inches (Custom strokes are readily available) 20% Duty Cycle typical (1on/4 off) Clutch Limit Switchesu Feedback ~ Reed Switch, Hall Effect and Potentiometer available. Manual crank Up to 1500 lbs. dynamic and 7000 lbs. static load rating in tension and compression. Lifetime lubrication Designed for outdoor use Multiple mounting options High Strength steel inner and outer tubes zinc plated*** for excellent corrosion protection. Available in *12v, *24v, *36v, 90v and **120v PMDC type motors * available in CE compliant versions ** supplied with 120vac full wave rectifier for use in 120vac circuits. ***Also available in RoHS compliant versions Connect and drive multiple actuators with a single motor gearbox utilizing our 790 Series Gearbox

Venture’s very versatile 800 Series Acme Screw actuators combine an Acme screw with a DC motor gearbox providing a rugged and reliable ready to install linear drive system. Suitable for many industrial applications, such as; Solar Tracking, Ventilation, Commercial Satellite tracking, Agricultural, Medical, ATV, Lawn and Garden and many more…

Features:

  • Standard Strokes ~ 12”, 18”, 24”, 32”, 36”, and 52 inches (Custom strokes are readily available)
  • 20% Duty Cycle typical (1on/4 off)
  • Clutch
  • Limit Switchesu
  • Feedback ~ Reed Switch, Hall Effect and Potentiometer available.
  • Manual crank
  • Up to 1500 lbs. dynamic and 7000 lbs. static load rating in tension and compression.
  • Lifetime lubrication
  • Designed for outdoor use
  • Multiple mounting options
  • High Strength steel inner and outer tubes zinc plated*** for excellent corrosion protection.
  • Available in *12v, *24v, *36v, 90v and **120v PMDC type motors
  • * available in CE compliant versions
  • ** supplied with 120vac full wave rectifier for use in 120vac circuits.
  • ***Also available in RoHS compliant versions
  • Connect and drive multiple actuators with a single motor gearbox utilizing our 790 Series Gearbox
Supplier's Site Datasheet

Technical Specifications

  Venture Mfg. Co.
Product Category Linear Actuators
Product Number 800
Product Name Acme Screw Actuators
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 12 to 52 inch (305 to 1321 mm)
Rated Force 1500 lbs (680 kg)
Drive Type Lead Screw/ACME Screw; Gear Drive
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - KIT-ES4-06-0300B-TS/35P-D00-S3 - THK America, Inc.
Specs
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 9.84 in/sec (15 m/min)
Rated Force 19.84 lbs (9 kg)
View Details
Linear actuator - DLGF-G-32-600-PPSA - Festo Corporation
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 23.62 inch (600 mm)
Rated Force 0.0 lbs (0.0 kg)
View Details
STEPPER LINEAR ACTUATOR - 28 Series Size 11 (46mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.5 to 12 volts
View Details