Venture Mfg. Co. AC Linear Actuators VSJ

Description
Venture’s SJ actuators combine an Acme screw with an AC or DC motor gearbox providing a quiet, light weight, rugged and reliable linear actuator. Available with a large variety of mounting options it is suitable for almost any application, it is commonly used in Floor Care equipment, Home exercise equipment, Commercial exercise equipment, Sports equipment and Heath care products… Features: Available in Strokes ~ 2 to 24 inches 20% Duty Cycle - typical (1 on / 4 off) Adjustable Limit Switches Feedback ~ Potentiometer Load Rating ~ Up to 1100 lbs. compression and tension. 0.2 to 0.72 inches per second clevis to clevis mounting Thermally protected motor Designed for outdoor use Lifetime lubrication Designed for outdoor use Multiple mounting options Available in 12, 24 and 36vdc PMDC type motors as well as 110 and 230vac versions AC versions are UL/CSA approved
Datasheet
Description
Venture’s SJ actuators combine an Acme screw with an AC or DC motor gearbox providing a quiet, light weight, rugged and reliable linear actuator. Available with a large variety of mounting options it is suitable for almost any application, it is commonly used in Floor Care equipment, Home exercise equipment, Commercial exercise equipment, Sports equipment and Heath care products… Features: Available in Strokes ~ 2 to 24 inches 20% Duty Cycle - typical (1 on / 4 off) Adjustable Limit Switches Feedback ~ Potentiometer Load Rating ~ Up to 1100 lbs. compression and tension. 0.2 to 0.72 inches per second clevis to clevis mounting Thermally protected motor Designed for outdoor use Lifetime lubrication Designed for outdoor use Multiple mounting options Available in 12, 24 and 36vdc PMDC type motors as well as 110 and 230vac versions AC versions are UL/CSA approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Linear Actuators - VSJ - Venture Mfg. Co.
Dayton, OH, USA
AC Linear Actuators
VSJ
AC Linear Actuators VSJ
Venture’s SJ actuators combine an Acme screw with an AC or DC motor gearbox providing a quiet, light weight, rugged and reliable linear actuator. Available with a large variety of mounting options it is suitable for almost any application, it is commonly used in Floor Care equipment, Home exercise equipment, Commercial exercise equipment, Sports equipment and Heath care products… Features: Available in Strokes ~ 2 to 24 inches 20% Duty Cycle - typical (1 on / 4 off) Adjustable Limit Switches Feedback ~ Potentiometer Load Rating ~ Up to 1100 lbs. compression and tension. 0.2 to 0.72 inches per second clevis to clevis mounting Thermally protected motor Designed for outdoor use Lifetime lubrication Designed for outdoor use Multiple mounting options Available in 12, 24 and 36vdc PMDC type motors as well as 110 and 230vac versions AC versions are UL/CSA approved

Venture’s SJ actuators combine an Acme screw with an AC or DC motor gearbox providing a quiet, light weight, rugged and reliable linear actuator. Available with a large variety of mounting options it is suitable for almost any application, it is commonly used in Floor Care equipment, Home exercise equipment, Commercial exercise equipment, Sports equipment and Heath care products…

Features:

  • Available in Strokes ~ 2 to 24 inches
  • 20% Duty Cycle - typical (1 on / 4 off)
  • Adjustable Limit Switches
  • Feedback ~ Potentiometer
  • Load Rating ~ Up to 1100 lbs. compression and tension.
  • 0.2 to 0.72 inches per second
  • clevis to clevis mounting
  • Thermally protected motor
  • Designed for outdoor use
  • Lifetime lubrication
  • Designed for outdoor use
  • Multiple mounting options
  • Available in 12, 24 and 36vdc PMDC type motors as well as 110 and 230vac versions
  • AC versions are UL/CSA approved
Supplier's Site Datasheet

Technical Specifications

  Venture Mfg. Co.
Product Category Linear Actuators
Product Number VSJ
Product Name AC Linear Actuators
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 2 to 24 inch (50.8 to 610 mm)
Rated Speed 0.2000 to 0.7200 in/sec (0.3048 to 1.1 m/min)
Rated Force 1100 lbs (499 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL20N-106-HV-B20Q-Z-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 32.32 inch (821 mm)
Rated Speed 30.04 in/sec (45.78 m/min)
Rated Force 132 lbs (60 kg)
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details