Venture Mfg. Co. Datasheets for Lifting Jacks
Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods.
Lifting Jacks: Learn more
| Product Name | Notes |
|---|---|
| Features: Dynamic Load - 2,500 lbs / Static Load - 5,000 lbs Mounts on ALL standard RV couplers / Improved mounting design 18" Stroke All Metal Gears / Bronze Jack... | |
| Leading Supplier of Manufactured Housing Industry coupler & jack systems. Available in 50-deg and 60-deg units as well as heavy duty and increased frame height applications Features: 50-deg and 60-deg... | |
| The standard jack is the jack of choice for manufacturers of light to median weight manufactured homes or offices. The Heavy Duty Jack handles todays heavy homes. Features: 8,000 lbs... |