EDrive Actuators, Inc. Datasheets for Linear Actuators

Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more

Product Name Notes
Key Features: IP69K - Rated for High-Pressure / High-Temperature washdown "Measure while you Press" Integrated Load Cell design Contoured 316 Stainless Steel exterior with hard chrome plated piston rod Durable...
Key Features: IP69K-Rated for High-Pressure/High-T emperature Washdown Contoured 316 Stainless Steel Construction with hard chrome plated piston rod Durable anti-rotation feature Rated thrust up to 25,000 lbf Velocity to...
Key Features: Rated thrust up to 500 lbf Velocity up to 50 in/sec Designed with T-slot bracketing for quick mounting Sealed from contamination (IP54) Adjustable limit switches available Piston...
Stainless Steel, Food Grade Housing The VecTac VS is a stainless steel actuator specifically designed for food grade applications and for those applications where severe environments or caustic wash-down conditions...
The Eliminator HD™ Heavy Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Heavy Duty Linear Actuators Functionality The Eliminator HD™
The ELIMINATOR HDL™ replaces hydraulic and pneumatic linear actuators with an electromechanical linear actuator with a Load Cell. This combines force measurement with heavy duty and precise linear motion. It...
The Eliminator SD™ Super Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Duty Linear Actuators Functionality The Eliminator SD™
The Eliminator SS™ Super Speed ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Speed Linear Actuators Functionality The Eliminator SS™
The Tac ET™ ball screw linear actuator series was developed to provide a high quality, rugged and durable linear actuator for lower force applications. Using an aluminum body with steel...
The Tac LS™ ball screw linear actuator series was developed for long stroke applications. It is a high quality, rugged and durable linear actuator for lower force applications. Using a...
The Tac VT™ ball screw linear actuator series was developed to provide a high quality, rugged and durable linear actuator for lower force applications. Using an aluminum body with steel...