EDrive Actuators, Inc. Linear Actuators with Load Cell Eliminator HDL™

Description
The ELIMINATOR HDL™ replaces hydraulic and pneumatic linear actuators with an electromechanical linear actuator with a Load Cell. This combines force measurement with heavy duty and precise linear motion. It provides a clean, simple, rugged, and economical capability to directly and continuously monitor axial force while simultaneously applying that force. This ball screw actuator can measure force in both tensile and compressive modes. The heavy wall steel construction and high dynamic capacity components ensure longevity and durability for production processes. Bearing press, component insertion, and product testing, are typical applications where this would be useful. As an integral package, the ELIMINATOR HD™ with load cell is less expensive and much easier to align than traditional ball screw component systems. As a sealed assembly, it is far less susceptible to contamination and physical damage.
Datasheet
Description
The ELIMINATOR HDL™ replaces hydraulic and pneumatic linear actuators with an electromechanical linear actuator with a Load Cell. This combines force measurement with heavy duty and precise linear motion. It provides a clean, simple, rugged, and economical capability to directly and continuously monitor axial force while simultaneously applying that force. This ball screw actuator can measure force in both tensile and compressive modes. The heavy wall steel construction and high dynamic capacity components ensure longevity and durability for production processes. Bearing press, component insertion, and product testing, are typical applications where this would be useful. As an integral package, the ELIMINATOR HD™ with load cell is less expensive and much easier to align than traditional ball screw component systems. As a sealed assembly, it is far less susceptible to contamination and physical damage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Actuators with Load Cell - Eliminator HDL™ - EDrive Actuators, Inc.
Newington, CT, United States
Linear Actuators with Load Cell
Eliminator HDL™
Linear Actuators with Load Cell Eliminator HDL™
The ELIMINATOR HDL™ replaces hydraulic and pneumatic linear actuators with an electromechanical linear actuator with a Load Cell. This combines force measurement with heavy duty and precise linear motion. It provides a clean, simple, rugged, and economical capability to directly and continuously monitor axial force while simultaneously applying that force. This ball screw actuator can measure force in both tensile and compressive modes. The heavy wall steel construction and high dynamic capacity components ensure longevity and durability for production processes. Bearing press, component insertion, and product testing, are typical applications where this would be useful. As an integral package, the ELIMINATOR HD™ with load cell is less expensive and much easier to align than traditional ball screw component systems. As a sealed assembly, it is far less susceptible to contamination and physical damage.

The ELIMINATOR HDL™ replaces hydraulic and pneumatic linear actuators with an electromechanical linear actuator with a Load Cell. This combines force measurement with heavy duty and precise linear motion. It provides a clean, simple, rugged, and economical capability to directly and continuously monitor axial force while simultaneously applying that force.

This ball screw actuator can measure force in both tensile and compressive modes. The heavy wall steel construction and high dynamic capacity components ensure longevity and durability for production processes. Bearing press, component insertion, and product testing, are typical applications where this would be useful. As an integral package, the ELIMINATOR HD™ with load cell is less expensive and much easier to align than traditional ball screw component systems. As a sealed assembly, it is far less susceptible to contamination and physical damage.

Supplier's Site Datasheet

Technical Specifications

  EDrive Actuators, Inc.
Product Category Linear Actuators
Product Number Eliminator HDL™
Product Name Linear Actuators with Load Cell
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 48 inch (1219 mm)
Rated Speed 8 to 23 in/sec (12.19 to 35.05 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 65.42 lbs (29.67 kg)
Drive Type Ball Screw
View Details
LA5 Series Linear Actuators - MMP LA5-12V-10-A-600 - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 23.58 inch (599 mm)
Rated Speed 1.05 in/sec (1.6 m/min)
Rated Force 337 lbs (153 kg)
View Details
STEPPER LINEAR ACTUATOR - 86 Series Size 34 (78mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.85 to 12 volts
View Details
Motorized Actuator, High Load, 25 mm travel, LTA, M12 thread - LTA-HL - Newport MKS
Specs
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.0394 in/sec (0.0600 m/min)
View Details