EDrive Actuators, Inc. Electric Ball Screw Linear Actuator Tac VT™

Description
The Tac VT™ ball screw linear actuator series was developed to provide a high quality, rugged and durable linear actuator for lower force applications. Using an aluminum body with steel components, chrome plated heavy wall steel piston, and steel / bronze anti-rotation, this fluid power replacement linear actuator ensures rigid alignment of critical bearing supports. The Tac VT™ fluid power replacement linear actuator was designed to accept virtually any manufacturers' motor, has a thrust range of 400 to 2,000 lbs. and a linear velocity capability of up to 40 inches per second. Linear Precision Actuators for Linear Motion Industrial Application Its relative small size as well as the ease of adapting to any of the standard unit mounting styles makes the series of VT electric linear actuators a good fit in most linear motion industrial applications. Hall effect and Reed type limit switches are available. Tac VT Small Linear Actuator Features Force From 400 to 2,000 lbs Velocity to 40 in/sec Sealed Chamber Design with Purge Provisions Adjustable Limit Switch Positions Accepts Any Motor Piston with Rugged Anti Rotation Feature
Datasheet
Description
The Tac VT™ ball screw linear actuator series was developed to provide a high quality, rugged and durable linear actuator for lower force applications. Using an aluminum body with steel components, chrome plated heavy wall steel piston, and steel / bronze anti-rotation, this fluid power replacement linear actuator ensures rigid alignment of critical bearing supports. The Tac VT™ fluid power replacement linear actuator was designed to accept virtually any manufacturers' motor, has a thrust range of 400 to 2,000 lbs. and a linear velocity capability of up to 40 inches per second. Linear Precision Actuators for Linear Motion Industrial Application Its relative small size as well as the ease of adapting to any of the standard unit mounting styles makes the series of VT electric linear actuators a good fit in most linear motion industrial applications. Hall effect and Reed type limit switches are available. Tac VT Small Linear Actuator Features Force From 400 to 2,000 lbs Velocity to 40 in/sec Sealed Chamber Design with Purge Provisions Adjustable Limit Switch Positions Accepts Any Motor Piston with Rugged Anti Rotation Feature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Ball Screw Linear Actuator - Tac VT™ - EDrive Actuators, Inc.
Newington, CT, United States
Electric Ball Screw Linear Actuator
Tac VT™
Electric Ball Screw Linear Actuator Tac VT™
The Tac VT™ ball screw linear actuator series was developed to provide a high quality, rugged and durable linear actuator for lower force applications. Using an aluminum body with steel components, chrome plated heavy wall steel piston, and steel / bronze anti-rotation, this fluid power replacement linear actuator ensures rigid alignment of critical bearing supports. The Tac VT™ fluid power replacement linear actuator was designed to accept virtually any manufacturers' motor, has a thrust range of 400 to 2,000 lbs. and a linear velocity capability of up to 40 inches per second. Linear Precision Actuators for Linear Motion Industrial Application Its relative small size as well as the ease of adapting to any of the standard unit mounting styles makes the series of VT electric linear actuators a good fit in most linear motion industrial applications. Hall effect and Reed type limit switches are available. Tac VT Small Linear Actuator Features Force From 400 to 2,000 lbs Velocity to 40 in/sec Sealed Chamber Design with Purge Provisions Adjustable Limit Switch Positions Accepts Any Motor Piston with Rugged Anti Rotation Feature

The Tac VT™ ball screw linear actuator series was developed to provide a high quality, rugged and durable linear actuator for lower force applications. Using an aluminum body with steel components, chrome plated heavy wall steel piston, and steel / bronze anti-rotation, this fluid power replacement linear actuator ensures rigid alignment of critical bearing supports.

The Tac VT™ fluid power replacement linear actuator was designed to accept virtually any manufacturers' motor, has a thrust range of 400 to 2,000 lbs. and a linear velocity capability of up to 40 inches per second.

Linear Precision Actuators for Linear Motion Industrial Application

Its relative small size as well as the ease of adapting to any of the standard unit mounting styles makes the series of VT electric linear actuators a good fit in most linear motion industrial applications. Hall effect and Reed type limit switches are available.

Tac VT Small Linear Actuator Features

  • Force From 400 to 2,000 lbs
  • Velocity to 40 in/sec
  • Sealed Chamber Design with Purge Provisions
  • Adjustable Limit Switch Positions
  • Accepts Any Motor
  • Piston with Rugged Anti Rotation Feature
Supplier's Site Datasheet

Technical Specifications

  EDrive Actuators, Inc.
Product Category Linear Actuators
Product Number Tac VT™
Product Name Electric Ball Screw Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 6 to 30 inch (152 to 762 mm)
Rated Speed 9 to 40 in/sec (13.72 to 60.96 m/min)
Rated Force 400 to 2000 lbs (181 to 907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 107 lbs (48.73 kg)
Drive Type Lead Screw/ACME Screw
View Details
LA5 Series Linear Actuators - MMP LA5-12V-20-A-100-P - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 3.5 inch (88.9 mm)
Rated Speed 0.5600 in/sec (0.8534 m/min)
Rated Force 562 lbs (255 kg)
View Details
STEPPER LINEAR ACTUATOR - 86Series Size 34 (78mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Piezo Actuator, Vacuum, 0.1 mm Travel Range, Strain-gauge - NPA100SGV6 - Newport MKS
Specs
Stroke or X-Axis Travel 0.0039 inch (0.1000 mm)
View Details