EDrive Actuators, Inc. Stainless Steel Actuator + Integrated Load Cell Eliminator SPL

Description
Key Features: IP69K - Rated for High-Pressure / High-Temperature washdown "Measure while you Press" Integrated Load Cell design Contoured 316 Stainless Steel exterior with hard chrome plated piston rod Durable anti-rotation feature Thrust up to 25,000 lbf,High velocity to 23 in/sec, Strokes to 48 inches 0.002 in/ft standard lead accuracy, 0.0005 in/ft option lead accuracy
Description
Key Features: IP69K - Rated for High-Pressure / High-Temperature washdown "Measure while you Press" Integrated Load Cell design Contoured 316 Stainless Steel exterior with hard chrome plated piston rod Durable anti-rotation feature Thrust up to 25,000 lbf,High velocity to 23 in/sec, Strokes to 48 inches 0.002 in/ft standard lead accuracy, 0.0005 in/ft option lead accuracy

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Actuator + Integrated Load Cell - Eliminator SPL - EDrive Actuators, Inc.
Newington, CT, United States
Stainless Steel Actuator + Integrated Load Cell
Eliminator SPL
Stainless Steel Actuator + Integrated Load Cell Eliminator SPL
Key Features: IP69K - Rated for High-Pressure / High-Temperature washdown "Measure while you Press" Integrated Load Cell design Contoured 316 Stainless Steel exterior with hard chrome plated piston rod Durable anti-rotation feature Thrust up to 25,000 lbf,High velocity to 23 in/sec, Strokes to 48 inches 0.002 in/ft standard lead accuracy, 0.0005 in/ft option lead accuracy

Key Features:

  • IP69K - Rated for High-Pressure / High-Temperature washdown
  • "Measure while you Press" Integrated Load Cell design
  • Contoured 316 Stainless Steel exterior with hard chrome plated piston rod
  • Durable anti-rotation feature
  • Thrust up to 25,000 lbf,High velocity to 23 in/sec, Strokes to 48 inches
  • 0.002 in/ft standard lead accuracy, 0.0005 in/ft option lead accuracy
Supplier's Site

Technical Specifications

  EDrive Actuators, Inc.
Product Category Linear Actuators
Product Number Eliminator SPL
Product Name Stainless Steel Actuator + Integrated Load Cell
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 12 to 48 inch (305 to 1219 mm)
Rated Speed 8 to 23 in/sec (12.19 to 35.05 m/min)
Rated Force 1000 to 25000 lbs (454 to 11338 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 95.54 lbs (43.33 kg)
Drive Type Lead Screw/ACME Screw
View Details
LA3 Series Linear Actuators - MMP LA3-24V-10-A-100 - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 0.9300 in/sec (1.42 m/min)
Rated Force 56 lbs (25.4 kg)
View Details
STEPPER LINEAR ACTUATOR - 28 Series Size 11 (46mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.5 to 12 volts
View Details
Motorized Linear Actuator, 11 mm Travel, Vacuum Compatible - NSA12V6 - Newport MKS
Specs
Stroke or X-Axis Travel 0.4331 inch (11 mm)
Rated Speed 0.0177 in/sec (0.0270 m/min)
View Details