EDrive Actuators, Inc. Super Speed Linear Actuator Eliminator SS™

Description
The Eliminator SS™ Super Speed ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Speed Linear Actuators Functionality The Eliminator SS™ ball screw actuator, using your motor can provide high load, high speed, and high accuracy linear motion. Eliminator SS™ replaces hydraulic and pneumatic linear actuators, cams, levers, and linkages, with controllable motion, repeatable position, and easy adjustment. E•DRIVE Design, Incorporated has shown consistent success in the toughest applications, e.g. High loads, high speeds, high precision, and extreme durability. Precision ball screw systems, tailored for maximum life, load and speed, provide the motion while fully enclosed, thus eliminating contamination related failures. A long bronze nose bearing provides support for the extended piston. Rugged bronze keys in opposing steel slots provide anti-rotation and counter the tangential forces created during high speed, high frequency, and high load operation. While other actuator designs force a particular motor decision, the Eliminator SS™ is designed to suit virtually any motor, gear box, or gearhead the customer chooses to use. In-line as well as parallel offset configurations are standard with 1:1 and 2:1 synchronous gearbelt ratios available. Dual, nonferrous dovetail switch tracks provide a simple method of placing and adjusting switches for over travel protection as well as "home" detection. Hall effect type limit switches are available. Machine tool principals and guidelines ensure robust sizing of all components. Traditional front flange, bottom, foot, and trunnion mounting capabilities are available for the standard price. Eliminator SS Linear Actuator Benefits Velocity to 65 in/sec Rated Thrust 2,000 lbs Force Heavy Wall Steel Construction Highest (B10) Life Rating Piston with Rugged Anti-Rotation Adjustable Limit Switch Positions Sealed Chamber Design
Datasheet
Description
The Eliminator SS™ Super Speed ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Speed Linear Actuators Functionality The Eliminator SS™ ball screw actuator, using your motor can provide high load, high speed, and high accuracy linear motion. Eliminator SS™ replaces hydraulic and pneumatic linear actuators, cams, levers, and linkages, with controllable motion, repeatable position, and easy adjustment. E•DRIVE Design, Incorporated has shown consistent success in the toughest applications, e.g. High loads, high speeds, high precision, and extreme durability. Precision ball screw systems, tailored for maximum life, load and speed, provide the motion while fully enclosed, thus eliminating contamination related failures. A long bronze nose bearing provides support for the extended piston. Rugged bronze keys in opposing steel slots provide anti-rotation and counter the tangential forces created during high speed, high frequency, and high load operation. While other actuator designs force a particular motor decision, the Eliminator SS™ is designed to suit virtually any motor, gear box, or gearhead the customer chooses to use. In-line as well as parallel offset configurations are standard with 1:1 and 2:1 synchronous gearbelt ratios available. Dual, nonferrous dovetail switch tracks provide a simple method of placing and adjusting switches for over travel protection as well as "home" detection. Hall effect type limit switches are available. Machine tool principals and guidelines ensure robust sizing of all components. Traditional front flange, bottom, foot, and trunnion mounting capabilities are available for the standard price. Eliminator SS Linear Actuator Benefits Velocity to 65 in/sec Rated Thrust 2,000 lbs Force Heavy Wall Steel Construction Highest (B10) Life Rating Piston with Rugged Anti-Rotation Adjustable Limit Switch Positions Sealed Chamber Design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Speed Linear Actuator - Eliminator SS™ - EDrive Actuators, Inc.
Newington, CT, United States
Super Speed Linear Actuator
Eliminator SS™
Super Speed Linear Actuator Eliminator SS™
The Eliminator SS™ Super Speed ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Speed Linear Actuators Functionality The Eliminator SS™ ball screw actuator, using your motor can provide high load, high speed, and high accuracy linear motion. Eliminator SS™ replaces hydraulic and pneumatic linear actuators, cams, levers, and linkages, with controllable motion, repeatable position, and easy adjustment. E•DRIVE Design, Incorporated has shown consistent success in the toughest applications, e.g. High loads, high speeds, high precision, and extreme durability. Precision ball screw systems, tailored for maximum life, load and speed, provide the motion while fully enclosed, thus eliminating contamination related failures. A long bronze nose bearing provides support for the extended piston. Rugged bronze keys in opposing steel slots provide anti-rotation and counter the tangential forces created during high speed, high frequency, and high load operation. While other actuator designs force a particular motor decision, the Eliminator SS™ is designed to suit virtually any motor, gear box, or gearhead the customer chooses to use. In-line as well as parallel offset configurations are standard with 1:1 and 2:1 synchronous gearbelt ratios available. Dual, nonferrous dovetail switch tracks provide a simple method of placing and adjusting switches for over travel protection as well as "home" detection. Hall effect type limit switches are available. Machine tool principals and guidelines ensure robust sizing of all components. Traditional front flange, bottom, foot, and trunnion mounting capabilities are available for the standard price. Eliminator SS Linear Actuator Benefits Velocity to 65 in/sec Rated Thrust 2,000 lbs Force Heavy Wall Steel Construction Highest (B10) Life Rating Piston with Rugged Anti-Rotation Adjustable Limit Switch Positions Sealed Chamber Design

The Eliminator SS™ Super Speed ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation.

Our Super Speed Linear Actuators Functionality

The Eliminator SS™ ball screw actuator, using your motor can provide high load, high speed, and high accuracy linear motion. Eliminator SS™ replaces hydraulic and pneumatic linear actuators, cams, levers, and linkages, with controllable motion, repeatable position, and easy adjustment.

E•DRIVE Design, Incorporated has shown consistent success in the toughest applications, e.g. High loads, high speeds, high precision, and extreme durability. Precision ball screw systems, tailored for maximum life, load and speed, provide the motion while fully enclosed, thus eliminating contamination related failures. A long bronze nose bearing provides support for the extended piston. Rugged bronze keys in opposing steel slots provide anti-rotation and counter the tangential forces created during high speed, high frequency, and high load operation.

While other actuator designs force a particular motor decision, the Eliminator SS™ is designed to suit virtually any motor, gear box, or gearhead the customer chooses to use. In-line as well as parallel offset configurations are standard with 1:1 and 2:1 synchronous gearbelt ratios available.

Dual, nonferrous dovetail switch tracks provide a simple method of placing and adjusting switches for over travel protection as well as "home" detection. Hall effect type limit switches are available.

Machine tool principals and guidelines ensure robust sizing of all components. Traditional front flange, bottom, foot, and trunnion mounting capabilities are available for the standard price.

Eliminator SS Linear Actuator Benefits

  • Velocity to 65 in/sec
  • Rated Thrust 2,000 lbs Force
  • Heavy Wall Steel Construction
  • Highest (B10) Life Rating
  • Piston with Rugged Anti-Rotation
  • Adjustable Limit Switch Positions
  • Sealed Chamber Design
Supplier's Site Datasheet

Technical Specifications

  EDrive Actuators, Inc.
Product Category Linear Actuators
Product Number Eliminator SS™
Product Name Super Speed Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 12 to 48 inch (305 to 1219 mm)
Rated Speed 65 in/sec (99.06 m/min)
Rated Force 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 107 lbs (48.73 kg)
Drive Type Ball Screw
View Details
LA3 Series Linear Actuators - MMP LA3-24V-30-A-50-P - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 1.97 inch (50.04 mm)
Rated Speed 0.3700 in/sec (0.5639 m/min)
Rated Force 180 lbs (81.63 kg)
View Details
STEPPER LINEAR ACTUATOR - 20 Series Size 8 (38mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.5 to 7.5 volts
View Details
Piezo Stack Actuator, 0.05 mm Travel Range, Strain-gauge, XPS - NPA50SG-D - Newport MKS
Specs
Stroke or X-Axis Travel 0.0020 inch (0.0500 mm)
View Details