EDrive Actuators, Inc. Stainless Steel Electric Ball Screw Linear Actuator Tac VS™

Description
Stainless Steel, Food Grade Housing The VecTac VS is a stainless steel actuator specifically designed for food grade applications and for those applications where severe environments or caustic wash-down conditions are present. These actuators offer all the performance advantages of our VT actuators with the added benefit of a 300 series stainless steel. FEATURES: 300 series stainless steel contoured exterior Compact actuator with thrust up to 2,000 lbf Piston with rugged anti-rotation feature Velocity up to 40 in/sec, Stroke up to 24 inches Sealed chamber design with purge provisions to meet IP66 Limit switches available Variety of standard mounting options for most motors/gearheads
Datasheet
Description
Stainless Steel, Food Grade Housing The VecTac VS is a stainless steel actuator specifically designed for food grade applications and for those applications where severe environments or caustic wash-down conditions are present. These actuators offer all the performance advantages of our VT actuators with the added benefit of a 300 series stainless steel. FEATURES: 300 series stainless steel contoured exterior Compact actuator with thrust up to 2,000 lbf Piston with rugged anti-rotation feature Velocity up to 40 in/sec, Stroke up to 24 inches Sealed chamber design with purge provisions to meet IP66 Limit switches available Variety of standard mounting options for most motors/gearheads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Electric Ball Screw Linear Actuator - Tac VS™ - EDrive Actuators, Inc.
Newington, CT, United States
Stainless Steel Electric Ball Screw Linear Actuator
Tac VS™
Stainless Steel Electric Ball Screw Linear Actuator Tac VS™
Stainless Steel, Food Grade Housing The VecTac VS is a stainless steel actuator specifically designed for food grade applications and for those applications where severe environments or caustic wash-down conditions are present. These actuators offer all the performance advantages of our VT actuators with the added benefit of a 300 series stainless steel. FEATURES: 300 series stainless steel contoured exterior Compact actuator with thrust up to 2,000 lbf Piston with rugged anti-rotation feature Velocity up to 40 in/sec, Stroke up to 24 inches Sealed chamber design with purge provisions to meet IP66 Limit switches available Variety of standard mounting options for most motors/gearheads

Stainless Steel, Food Grade Housing

The VecTac VS is a stainless steel actuator specifically designed for food grade applications and for those applications where severe environments or caustic wash-down conditions are present. These actuators offer all the performance advantages of our VT actuators with the added benefit of a 300 series stainless steel.

FEATURES:

  • 300 series stainless steel contoured exterior
  • Compact actuator with thrust up to 2,000 lbf
  • Piston with rugged anti-rotation feature
  • Velocity up to 40 in/sec, Stroke up to 24 inches
  • Sealed chamber design with purge provisions to meet IP66
  • Limit switches available
  • Variety of standard mounting options for most motors/gearheads
Supplier's Site Datasheet

Technical Specifications

  EDrive Actuators, Inc.
Product Category Linear Actuators
Product Number Tac VS™
Product Name Stainless Steel Electric Ball Screw Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 24 inch (610 mm)
Rated Speed 40 in/sec (60.96 m/min)
Rated Force 400 to 2000 lbs (181 to 907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 416 lbs (189 kg)
Drive Type Lead Screw/ACME Screw
View Details
LA3 Series Linear Actuators - MMP LA3-24V-20-A-200-P - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 7.87 inch (200 mm)
Rated Speed 0.4800 in/sec (0.7315 m/min)
Rated Force 112 lbs (50.79 kg)
View Details
STEPPER LINEAR ACTUATOR - 28 Series Size 11 (46mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Motorized Actuator, High-Precision, 25 mm Travel Range - VP-25AA - Newport MKS
Specs
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.9843 in/sec (1.5 m/min)
View Details