EDrive Actuators, Inc. Universal Actuator UA

Description
Key Features: Rated thrust up to 500 lbf Velocity up to 50 in/sec Designed with T-slot bracketing for quick mounting Sealed from contamination (IP54) Adjustable limit switches available Piston with internal anti-rotation
Description
Key Features: Rated thrust up to 500 lbf Velocity up to 50 in/sec Designed with T-slot bracketing for quick mounting Sealed from contamination (IP54) Adjustable limit switches available Piston with internal anti-rotation

Suppliers

Company
Product
Description
Supplier Links
Universal Actuator - UA - EDrive Actuators, Inc.
Newington, CT, United States
Universal Actuator
UA
Universal Actuator UA
Key Features: Rated thrust up to 500 lbf Velocity up to 50 in/sec Designed with T-slot bracketing for quick mounting Sealed from contamination (IP54) Adjustable limit switches available Piston with internal anti-rotation

Key Features:

  • Rated thrust up to 500 lbf
  • Velocity up to 50 in/sec
  • Designed with T-slot bracketing for quick mounting
  • Sealed from contamination (IP54)
  • Adjustable limit switches available
  • Piston with internal anti-rotation
Supplier's Site

Technical Specifications

  EDrive Actuators, Inc.
Product Category Linear Actuators
Product Number UA
Product Name Universal Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 24 inch (610 mm)
Rated Speed 50 in/sec (76.2 m/min)
Rated Force 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ballscrew Linear Actuator - DL20-DW-45-ST-C - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
LA10 Series Linear Actuators - MMP LA10-24V-40-B-450 - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 17.56 inch (446 mm)
Rated Speed 0.2900 in/sec (0.4420 m/min)
Rated Force 1574 lbs (714 kg)
View Details
Linear Actuators Series 06L ... HL Gearhead with integrated Lead Screw high load -  - FAULHABER MICROMO
Specs
Rated Force 3.37 lbs (1.53 kg)
Drive Type Lead Screw/ACME Screw
View Details