EDrive Actuators, Inc. Electric Ball Screw Linear Actuator Tac LS™

Description
The Tac LS™ ball screw linear actuator series was developed for long stroke applications. It is a high quality, rugged and durable linear actuator for lower force applications. Using a rugged aluminum alloy cylinder and chrome plated heavy wall steel piston, this fluid power replacement linear actuator insures rigid alignment of critical bearing supports. The Tac LS™ fluid power replacement linear actuator was designed to accept virtually any manufacturers' motor, has a thrust range of 400 to 2,000 lbs, strokes from 24" to 60" and a linear velocity capability of up to 40 inches per second. Linear Precision Actuators for Linear Motion Industrial Application Its relative small size as well as the ease of adapting to any of the standard unit mounting styles makes the series of LS electric linear actuators a good fit in most linear motion industrial applications. Hall effect and Reed type limit switches are available. Tac LS Small Linear Actuator Features Force From 400 to 2,000 lbs Velocity to 40 in/sec Strokes from 24" to 48" Sealed Chamber Design with Purge Provisions Adjustable Limit Switch Positions Accepts Any Motor Piston with Rugged Anti Rotation Feature
Datasheet
Description
The Tac LS™ ball screw linear actuator series was developed for long stroke applications. It is a high quality, rugged and durable linear actuator for lower force applications. Using a rugged aluminum alloy cylinder and chrome plated heavy wall steel piston, this fluid power replacement linear actuator insures rigid alignment of critical bearing supports. The Tac LS™ fluid power replacement linear actuator was designed to accept virtually any manufacturers' motor, has a thrust range of 400 to 2,000 lbs, strokes from 24" to 60" and a linear velocity capability of up to 40 inches per second. Linear Precision Actuators for Linear Motion Industrial Application Its relative small size as well as the ease of adapting to any of the standard unit mounting styles makes the series of LS electric linear actuators a good fit in most linear motion industrial applications. Hall effect and Reed type limit switches are available. Tac LS Small Linear Actuator Features Force From 400 to 2,000 lbs Velocity to 40 in/sec Strokes from 24" to 48" Sealed Chamber Design with Purge Provisions Adjustable Limit Switch Positions Accepts Any Motor Piston with Rugged Anti Rotation Feature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Ball Screw Linear Actuator - Tac LS™ - EDrive Actuators, Inc.
Newington, CT, United States
Electric Ball Screw Linear Actuator
Tac LS™
Electric Ball Screw Linear Actuator Tac LS™
The Tac LS™ ball screw linear actuator series was developed for long stroke applications. It is a high quality, rugged and durable linear actuator for lower force applications. Using a rugged aluminum alloy cylinder and chrome plated heavy wall steel piston, this fluid power replacement linear actuator insures rigid alignment of critical bearing supports. The Tac LS™ fluid power replacement linear actuator was designed to accept virtually any manufacturers' motor, has a thrust range of 400 to 2,000 lbs, strokes from 24" to 60" and a linear velocity capability of up to 40 inches per second. Linear Precision Actuators for Linear Motion Industrial Application Its relative small size as well as the ease of adapting to any of the standard unit mounting styles makes the series of LS electric linear actuators a good fit in most linear motion industrial applications. Hall effect and Reed type limit switches are available. Tac LS Small Linear Actuator Features Force From 400 to 2,000 lbs Velocity to 40 in/sec Strokes from 24" to 48" Sealed Chamber Design with Purge Provisions Adjustable Limit Switch Positions Accepts Any Motor Piston with Rugged Anti Rotation Feature

The Tac LS™ ball screw linear actuator series was developed for long stroke applications. It is a high quality, rugged and durable linear actuator for lower force applications. Using a rugged aluminum alloy cylinder and chrome plated heavy wall steel piston, this fluid power replacement linear actuator insures rigid alignment of critical bearing supports.

The Tac LS™ fluid power replacement linear actuator was designed to accept virtually any manufacturers' motor, has a thrust range of 400 to 2,000 lbs, strokes from 24" to 60" and a linear velocity capability of up to 40 inches per second.

Linear Precision Actuators for Linear Motion Industrial Application

Its relative small size as well as the ease of adapting to any of the standard unit mounting styles makes the series of LS electric linear actuators a good fit in most linear motion industrial applications. Hall effect and Reed type limit switches are available.

Tac LS Small Linear Actuator Features

  • Force From 400 to 2,000 lbs
  • Velocity to 40 in/sec
  • Strokes from 24" to 48"
  • Sealed Chamber Design with Purge Provisions
  • Adjustable Limit Switch Positions
  • Accepts Any Motor
  • Piston with Rugged Anti Rotation Feature
Supplier's Site Datasheet

Technical Specifications

  EDrive Actuators, Inc.
Product Category Linear Actuators
Product Number Tac LS™
Product Name Electric Ball Screw Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 24 to 60 inch (610 to 1524 mm)
Rated Speed 5 to 40 in/sec (7.62 to 60.96 m/min)
Rated Force 400 to 2000 lbs (181 to 907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ballscrew Linear Actuator - DL26B-120-ST-C - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Ball Screw
View Details
LA10 Series Linear Actuators - MMP LA10-24V-10-B-450-P - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 17.56 inch (446 mm)
Rated Speed 1.05 in/sec (1.6 m/min)
Rated Force 787 lbs (357 kg)
View Details
Linear Actuators Series 06L ... HL Gearhead with integrated Lead Screw high load -  - FAULHABER MICROMO
Specs
Rated Force 3.37 lbs (1.53 kg)
Drive Type Lead Screw/ACME Screw
View Details