EDrive Actuators, Inc. Heavy Duty Linear Actuator Eliminator HD™

Description
The Eliminator HD™ Heavy Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Heavy Duty Linear Actuators Functionality The Eliminator HD™ ball screw actuator, using your motor can provide high load, high speed, and high accuracy linear motion. Eliminator HD™ replaces hydraulic and pneumatic linear actuators, cams, levers, and linkages, with controllable motion, repeatable position, and easy adjustment. E•DRIVE Design, Incorporated has shown consistent success in the toughest applications, e.g. High loads, high speeds, high precision, and extreme durability. Precision ball screw systems, tailored for maximum life, load and speed, provide the motion while fully enclosed, thus eliminating contamination related failures. A long bronze nose bearing provides support for the extended piston. Rugged bronze keys in opposing steel slots provide anti-rotation and counter the tangential forces created during high speed, high frequency, and high load operation. While other actuator designs force a particular motor decision, the Eliminator HD™ is designed to suit virtually any motor, gear box, or gearhead the customer chooses to use. In-line as well as parallel offset configurations are standard with 1:1 and 2:1 synchronous gearbelt ratios available. Dual, nonferrous dovetail switch tracks provide a simple method of placing and adjusting switches for over travel protection as well as "home" detection. Hall effect type limit switches are available. Machine tool principals and guidelines ensure robust sizing of all components. Traditional front flange, bottom, foot, and trunnion mounting capabilities are available for the standard price. Eliminator HD Linear Actuator Benefits Rugged Steel Construction: Tolerates rough operating conditions High Dynamic Capacity Components: Result in reliability and longevity High Thrust Even at High Speed: Means no compromises in the production cycle Lead Accuracy: 0.002 in/ft Standard, 0.0005 in/ft Optional Integral Load Cell Option: Continually monitor axial force Accepts Most Combinations of Motors or Gearheads Without an Adapter Plate: Reducing cost and allowing the end user to select their preferred motor source IP54 Rated: (Higher Ratings Available) When using positive pressure purge provision Variety of Standard Mounting Options: Makes it easy to mount and align actuator
Datasheet
Description
The Eliminator HD™ Heavy Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Heavy Duty Linear Actuators Functionality The Eliminator HD™ ball screw actuator, using your motor can provide high load, high speed, and high accuracy linear motion. Eliminator HD™ replaces hydraulic and pneumatic linear actuators, cams, levers, and linkages, with controllable motion, repeatable position, and easy adjustment. E•DRIVE Design, Incorporated has shown consistent success in the toughest applications, e.g. High loads, high speeds, high precision, and extreme durability. Precision ball screw systems, tailored for maximum life, load and speed, provide the motion while fully enclosed, thus eliminating contamination related failures. A long bronze nose bearing provides support for the extended piston. Rugged bronze keys in opposing steel slots provide anti-rotation and counter the tangential forces created during high speed, high frequency, and high load operation. While other actuator designs force a particular motor decision, the Eliminator HD™ is designed to suit virtually any motor, gear box, or gearhead the customer chooses to use. In-line as well as parallel offset configurations are standard with 1:1 and 2:1 synchronous gearbelt ratios available. Dual, nonferrous dovetail switch tracks provide a simple method of placing and adjusting switches for over travel protection as well as "home" detection. Hall effect type limit switches are available. Machine tool principals and guidelines ensure robust sizing of all components. Traditional front flange, bottom, foot, and trunnion mounting capabilities are available for the standard price. Eliminator HD Linear Actuator Benefits Rugged Steel Construction: Tolerates rough operating conditions High Dynamic Capacity Components: Result in reliability and longevity High Thrust Even at High Speed: Means no compromises in the production cycle Lead Accuracy: 0.002 in/ft Standard, 0.0005 in/ft Optional Integral Load Cell Option: Continually monitor axial force Accepts Most Combinations of Motors or Gearheads Without an Adapter Plate: Reducing cost and allowing the end user to select their preferred motor source IP54 Rated: (Higher Ratings Available) When using positive pressure purge provision Variety of Standard Mounting Options: Makes it easy to mount and align actuator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Linear Actuator - Eliminator HD™ - EDrive Actuators, Inc.
Newington, CT, United States
Heavy Duty Linear Actuator
Eliminator HD™
Heavy Duty Linear Actuator Eliminator HD™
The Eliminator HD™ Heavy Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Heavy Duty Linear Actuators Functionality The Eliminator HD™ ball screw actuator, using your motor can provide high load, high speed, and high accuracy linear motion. Eliminator HD™ replaces hydraulic and pneumatic linear actuators, cams, levers, and linkages, with controllable motion, repeatable position, and easy adjustment. E•DRIVE Design, Incorporated has shown consistent success in the toughest applications, e.g. High loads, high speeds, high precision, and extreme durability. Precision ball screw systems, tailored for maximum life, load and speed, provide the motion while fully enclosed, thus eliminating contamination related failures. A long bronze nose bearing provides support for the extended piston. Rugged bronze keys in opposing steel slots provide anti-rotation and counter the tangential forces created during high speed, high frequency, and high load operation. While other actuator designs force a particular motor decision, the Eliminator HD™ is designed to suit virtually any motor, gear box, or gearhead the customer chooses to use. In-line as well as parallel offset configurations are standard with 1:1 and 2:1 synchronous gearbelt ratios available. Dual, nonferrous dovetail switch tracks provide a simple method of placing and adjusting switches for over travel protection as well as "home" detection. Hall effect type limit switches are available. Machine tool principals and guidelines ensure robust sizing of all components. Traditional front flange, bottom, foot, and trunnion mounting capabilities are available for the standard price. Eliminator HD Linear Actuator Benefits Rugged Steel Construction: Tolerates rough operating conditions High Dynamic Capacity Components: Result in reliability and longevity High Thrust Even at High Speed: Means no compromises in the production cycle Lead Accuracy: 0.002 in/ft Standard, 0.0005 in/ft Optional Integral Load Cell Option: Continually monitor axial force Accepts Most Combinations of Motors or Gearheads Without an Adapter Plate: Reducing cost and allowing the end user to select their preferred motor source IP54 Rated: (Higher Ratings Available) When using positive pressure purge provision Variety of Standard Mounting Options: Makes it easy to mount and align actuator

The Eliminator HD™ Heavy Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation.

Our Heavy Duty Linear Actuators Functionality

The Eliminator HD™ ball screw actuator, using your motor can provide high load, high speed, and high accuracy linear motion. Eliminator HD™ replaces hydraulic and pneumatic linear actuators, cams, levers, and linkages, with controllable motion, repeatable position, and easy adjustment.

E•DRIVE Design, Incorporated has shown consistent success in the toughest applications, e.g. High loads, high speeds, high precision, and extreme durability. Precision ball screw systems, tailored for maximum life, load and speed, provide the motion while fully enclosed, thus eliminating contamination related failures. A long bronze nose bearing provides support for the extended piston. Rugged bronze keys in opposing steel slots provide anti-rotation and counter the tangential forces created during high speed, high frequency, and high load operation.

While other actuator designs force a particular motor decision, the Eliminator HD™ is designed to suit virtually any motor, gear box, or gearhead the customer chooses to use. In-line as well as parallel offset configurations are standard with 1:1 and 2:1 synchronous gearbelt ratios available.

Dual, nonferrous dovetail switch tracks provide a simple method of placing and adjusting switches for over travel protection as well as "home" detection. Hall effect type limit switches are available.

Machine tool principals and guidelines ensure robust sizing of all components. Traditional front flange, bottom, foot, and trunnion mounting capabilities are available for the standard price.

Eliminator HD Linear Actuator Benefits

  • Rugged Steel Construction:
    Tolerates rough operating conditions
  • High Dynamic Capacity Components:
    Result in reliability and longevity
  • High Thrust Even at High Speed:
    Means no compromises in the production cycle
  • Lead Accuracy:
    0.002 in/ft Standard, 0.0005 in/ft Optional
  • Integral Load Cell Option:
    Continually monitor axial force
  • Accepts Most Combinations of Motors or Gearheads
    Without an Adapter Plate:

    Reducing cost and allowing the end user to select their preferred motor source
  • IP54 Rated: (Higher Ratings Available)
    When using positive pressure purge provision
  • Variety of Standard Mounting Options:
    Makes it easy to mount and align actuator
Supplier's Site Datasheet

Technical Specifications

  EDrive Actuators, Inc.
Product Category Linear Actuators
Product Number Eliminator HD™
Product Name Heavy Duty Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 12 to 48 inch (305 to 1219 mm)
Rated Speed 8 to 23 in/sec (12.19 to 35.05 m/min)
Rated Force 2000 to 25000 lbs (907 to 11338 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 22L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 68.56 lbs (31.09 kg)
Drive Type Ball Screw
View Details
LA3 Series Linear Actuators - MMP LA3-12V-10-A-150-P - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 5.91 inch (150 mm)
Rated Speed 0.9300 in/sec (1.42 m/min)
Rated Force 56 lbs (25.4 kg)
View Details
STEPPER LINEAR ACTUATOR - 42Series Size 17 (34mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Linear Actuator, DC Servo, 25 mm Travel, TRB25CC and CONEX-CC Controller - CONEX-TRB25CC - Newport MKS
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.0787 in/sec (0.1200 m/min)
View Details