EDrive Actuators, Inc. Stainless Steel Actuator Eliminator SP

Description
Key Features: IP69K-Rated for High-Pressure/High-T emperature Washdown Contoured 316 Stainless Steel Construction with hard chrome plated piston rod Durable anti-rotation feature Rated thrust up to 25,000 lbf Velocity to 23 in/sec, Strokes up to 48 inches 0.002 in/ft standard lead accuracy, with 0.0005 in/ft option
Description
Key Features: IP69K-Rated for High-Pressure/High-T emperature Washdown Contoured 316 Stainless Steel Construction with hard chrome plated piston rod Durable anti-rotation feature Rated thrust up to 25,000 lbf Velocity to 23 in/sec, Strokes up to 48 inches 0.002 in/ft standard lead accuracy, with 0.0005 in/ft option

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Actuator - Eliminator SP - EDrive Actuators, Inc.
Newington, CT, United States
Stainless Steel Actuator
Eliminator SP
Stainless Steel Actuator Eliminator SP
Key Features: IP69K-Rated for High-Pressure/High-T emperature Washdown Contoured 316 Stainless Steel Construction with hard chrome plated piston rod Durable anti-rotation feature Rated thrust up to 25,000 lbf Velocity to 23 in/sec, Strokes up to 48 inches 0.002 in/ft standard lead accuracy, with 0.0005 in/ft option

Key Features:

  • IP69K-Rated for High-Pressure/High-Temperature Washdown
  • Contoured 316 Stainless Steel Construction with hard chrome plated piston rod
  • Durable anti-rotation feature
  • Rated thrust up to 25,000 lbf
  • Velocity to 23 in/sec, Strokes up to 48 inches
  • 0.002 in/ft standard lead accuracy, with 0.0005 in/ft option
Supplier's Site

Technical Specifications

  EDrive Actuators, Inc.
Product Category Linear Actuators
Product Number Eliminator SP
Product Name Stainless Steel Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 12 to 48 inch (305 to 1219 mm)
Rated Speed 8 to 23 in/sec (12.19 to 35.05 m/min)
Rated Force 1000 to 25000 lbs (454 to 11338 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 95.54 lbs (43.33 kg)
Drive Type Lead Screw/ACME Screw
View Details
LA10 Series Linear Actuators - MMP LA10-24V-20-B-100 - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 2.79 inch (70.87 mm)
Rated Speed 0.5600 in/sec (0.8534 m/min)
Rated Force 1012 lbs (459 kg)
View Details
STEPPER LINEAR ACTUATOR - 35 Series Size 14 (34mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.33 to 12 volts
View Details
Micrometer Adapter, Piezoelectric, 140 µm, Strain-gauge, XPS - NPM140SG-D - Newport MKS
Specs
Stroke or X-Axis Travel 0.0055 inch (0.1400 mm)
View Details