EDrive Actuators, Inc. Electric Ball Screw Linear Actuator Tac ET™

Description
The Tac ET™ ball screw linear actuator series was developed to provide a high quality, rugged and durable linear actuator for lower force applications. Using an aluminum body with steel components, chrome plated heavy wall steel piston, and steel / bronze anti-rotation, this fluid power replacement linear actuator ensures rigid alignment of critical bearing supports. The Tac ET™ fluid power replacement linear actuator was designed to accept virtually any manufacturers' motor, has a thrust range of 200 to 300 lbs. and a linear velocity capability of up to 33 inches per second. Linear Precision Actuators for Linear Motion Industrial Application Its relative small size as well as the ease of adapting to any of the standard unit mounting styles makes the series of ET electric linear actuators a good fit in most linear motion industrial applications. Hall effect and Reed type limit switches are available. Tac ET Small Linear Actuator Features Force From 200 to 300 lbs Velocity to 33 in/sec Sealed Chamber Design with Purge Provisions Adjustable Limit Switch Positions Accepts Any Motor up to 3.5 inches Square Piston with Rugged Anti Rotation Feature
Datasheet
Description
The Tac ET™ ball screw linear actuator series was developed to provide a high quality, rugged and durable linear actuator for lower force applications. Using an aluminum body with steel components, chrome plated heavy wall steel piston, and steel / bronze anti-rotation, this fluid power replacement linear actuator ensures rigid alignment of critical bearing supports. The Tac ET™ fluid power replacement linear actuator was designed to accept virtually any manufacturers' motor, has a thrust range of 200 to 300 lbs. and a linear velocity capability of up to 33 inches per second. Linear Precision Actuators for Linear Motion Industrial Application Its relative small size as well as the ease of adapting to any of the standard unit mounting styles makes the series of ET electric linear actuators a good fit in most linear motion industrial applications. Hall effect and Reed type limit switches are available. Tac ET Small Linear Actuator Features Force From 200 to 300 lbs Velocity to 33 in/sec Sealed Chamber Design with Purge Provisions Adjustable Limit Switch Positions Accepts Any Motor up to 3.5 inches Square Piston with Rugged Anti Rotation Feature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Ball Screw Linear Actuator - Tac ET™ - EDrive Actuators, Inc.
Newington, CT, United States
Electric Ball Screw Linear Actuator
Tac ET™
Electric Ball Screw Linear Actuator Tac ET™
The Tac ET™ ball screw linear actuator series was developed to provide a high quality, rugged and durable linear actuator for lower force applications. Using an aluminum body with steel components, chrome plated heavy wall steel piston, and steel / bronze anti-rotation, this fluid power replacement linear actuator ensures rigid alignment of critical bearing supports. The Tac ET™ fluid power replacement linear actuator was designed to accept virtually any manufacturers' motor, has a thrust range of 200 to 300 lbs. and a linear velocity capability of up to 33 inches per second. Linear Precision Actuators for Linear Motion Industrial Application Its relative small size as well as the ease of adapting to any of the standard unit mounting styles makes the series of ET electric linear actuators a good fit in most linear motion industrial applications. Hall effect and Reed type limit switches are available. Tac ET Small Linear Actuator Features Force From 200 to 300 lbs Velocity to 33 in/sec Sealed Chamber Design with Purge Provisions Adjustable Limit Switch Positions Accepts Any Motor up to 3.5 inches Square Piston with Rugged Anti Rotation Feature

The Tac ET™ ball screw linear actuator series was developed to provide a high quality, rugged and durable linear actuator for lower force applications. Using an aluminum body with steel components, chrome plated heavy wall steel piston, and steel / bronze anti-rotation, this fluid power replacement linear actuator ensures rigid alignment of critical bearing supports.

The Tac ET™ fluid power replacement linear actuator was designed to accept virtually any manufacturers' motor, has a thrust range of 200 to 300 lbs. and a linear velocity capability of up to 33 inches per second.

Linear Precision Actuators for Linear Motion Industrial Application

Its relative small size as well as the ease of adapting to any of the standard unit mounting styles makes the series of ET electric linear actuators a good fit in most linear motion industrial applications. Hall effect and Reed type limit switches are available.

Tac ET Small Linear Actuator Features

  • Force From 200 to 300 lbs
  • Velocity to 33 in/sec
  • Sealed Chamber Design with Purge Provisions
  • Adjustable Limit Switch Positions
  • Accepts Any Motor up to 3.5 inches Square
  • Piston with Rugged Anti Rotation Feature
Supplier's Site Datasheet

Technical Specifications

  EDrive Actuators, Inc.
Product Category Linear Actuators
Product Number Tac ET™
Product Name Electric Ball Screw Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 6 to 12 inch (152 to 305 mm)
Rated Speed 10 to 33 in/sec (15.24 to 50.29 m/min)
Rated Force 200 to 300 lbs (90.7 to 136 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 22L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 87 lbs (39.45 kg)
Drive Type Ball Screw
View Details
LA10 Series Linear Actuators - MMP LA10-12V-10-B-200 - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 6.81 inch (173 mm)
Rated Speed 1.05 in/sec (1.6 m/min)
Rated Force 787 lbs (357 kg)
View Details
STEPPER LINEAR ACTUATOR - 57Series Size 23 (65mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Piezo Stack Actuator, 0.05 mm Travel Range, Open-loop, XPS - NPA50-D - Newport MKS
Specs
Stroke or X-Axis Travel 0.0020 inch (0.0500 mm)
View Details