EDrive Actuators, Inc. Super Duty Linear Actuator Eliminator SD™

Description
The Eliminator SD™ Super Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Duty Linear Actuators Functionality The Eliminator SD™ ball screw actuator, using your motor can provide high load, high speed, and high accuracy linear motion. Eliminator SD™ replaces hydraulic and pneumatic linear actuators, cams, levers, and linkages, with controllable motion, repeatable position, and easy adjustment. E•DRIVE Design, Incorporated has shown consistent success in the toughest applications, e.g. High loads, high speeds, high precision, and extreme durability. Precision ball screw systems, tailored for maximum life, load and speed, provide the motion while fully enclosed, thus eliminating contamination related failures. A long bronze nose bearing provides support for the extended piston. Rugged bronze keys in opposing steel slots provide anti-rotation and counter the tangential forces created during high speed, high frequency, and high load operation. While other actuator designs force a particular motor decision, the Eliminator SD™ is designed to suit virtually any motor, gear box, or gearhead the customer chooses to use. In-line as well as parallel offset configurations are standard with 1:1 and 2:1 synchronous gearbelt ratios available. Dual, nonferrous dovetail switch tracks provide a simple method of placing and adjusting switches for over travel protection as well as "home" detection. Hall effect type limit switches are available. Machine tool principals and guidelines ensure robust sizing of all components. Traditional front flange, bottom, foot, and trunnion mounting capabilities are available for the standard price. Eliminator SD Linear Actuator Benefits Heavy Wall Steel Construction Highest (B10) Life Rating Thrusts from 30,000 to 66,000 lbs Piston with Anti-Rotation Feature Adjustable Limits Switch Positions Sealed Chamber Design Roller Screw also Available
Datasheet
Description
The Eliminator SD™ Super Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Duty Linear Actuators Functionality The Eliminator SD™ ball screw actuator, using your motor can provide high load, high speed, and high accuracy linear motion. Eliminator SD™ replaces hydraulic and pneumatic linear actuators, cams, levers, and linkages, with controllable motion, repeatable position, and easy adjustment. E•DRIVE Design, Incorporated has shown consistent success in the toughest applications, e.g. High loads, high speeds, high precision, and extreme durability. Precision ball screw systems, tailored for maximum life, load and speed, provide the motion while fully enclosed, thus eliminating contamination related failures. A long bronze nose bearing provides support for the extended piston. Rugged bronze keys in opposing steel slots provide anti-rotation and counter the tangential forces created during high speed, high frequency, and high load operation. While other actuator designs force a particular motor decision, the Eliminator SD™ is designed to suit virtually any motor, gear box, or gearhead the customer chooses to use. In-line as well as parallel offset configurations are standard with 1:1 and 2:1 synchronous gearbelt ratios available. Dual, nonferrous dovetail switch tracks provide a simple method of placing and adjusting switches for over travel protection as well as "home" detection. Hall effect type limit switches are available. Machine tool principals and guidelines ensure robust sizing of all components. Traditional front flange, bottom, foot, and trunnion mounting capabilities are available for the standard price. Eliminator SD Linear Actuator Benefits Heavy Wall Steel Construction Highest (B10) Life Rating Thrusts from 30,000 to 66,000 lbs Piston with Anti-Rotation Feature Adjustable Limits Switch Positions Sealed Chamber Design Roller Screw also Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Duty Linear Actuator - Eliminator SD™ - EDrive Actuators, Inc.
Newington, CT, United States
Super Duty Linear Actuator
Eliminator SD™
Super Duty Linear Actuator Eliminator SD™
The Eliminator SD™ Super Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Duty Linear Actuators Functionality The Eliminator SD™ ball screw actuator, using your motor can provide high load, high speed, and high accuracy linear motion. Eliminator SD™ replaces hydraulic and pneumatic linear actuators, cams, levers, and linkages, with controllable motion, repeatable position, and easy adjustment. E•DRIVE Design, Incorporated has shown consistent success in the toughest applications, e.g. High loads, high speeds, high precision, and extreme durability. Precision ball screw systems, tailored for maximum life, load and speed, provide the motion while fully enclosed, thus eliminating contamination related failures. A long bronze nose bearing provides support for the extended piston. Rugged bronze keys in opposing steel slots provide anti-rotation and counter the tangential forces created during high speed, high frequency, and high load operation. While other actuator designs force a particular motor decision, the Eliminator SD™ is designed to suit virtually any motor, gear box, or gearhead the customer chooses to use. In-line as well as parallel offset configurations are standard with 1:1 and 2:1 synchronous gearbelt ratios available. Dual, nonferrous dovetail switch tracks provide a simple method of placing and adjusting switches for over travel protection as well as "home" detection. Hall effect type limit switches are available. Machine tool principals and guidelines ensure robust sizing of all components. Traditional front flange, bottom, foot, and trunnion mounting capabilities are available for the standard price. Eliminator SD Linear Actuator Benefits Heavy Wall Steel Construction Highest (B10) Life Rating Thrusts from 30,000 to 66,000 lbs Piston with Anti-Rotation Feature Adjustable Limits Switch Positions Sealed Chamber Design Roller Screw also Available

The Eliminator SD™ Super Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation.

Our Super Duty Linear Actuators Functionality

The Eliminator SD™ ball screw actuator, using your motor can provide high load, high speed, and high accuracy linear motion. Eliminator SD™ replaces hydraulic and pneumatic linear actuators, cams, levers, and linkages, with controllable motion, repeatable position, and easy adjustment.

E•DRIVE Design, Incorporated has shown consistent success in the toughest applications, e.g. High loads, high speeds, high precision, and extreme durability. Precision ball screw systems, tailored for maximum life, load and speed, provide the motion while fully enclosed, thus eliminating contamination related failures. A long bronze nose bearing provides support for the extended piston. Rugged bronze keys in opposing steel slots provide anti-rotation and counter the tangential forces created during high speed, high frequency, and high load operation.

While other actuator designs force a particular motor decision, the Eliminator SD™ is designed to suit virtually any motor, gear box, or gearhead the customer chooses to use. In-line as well as parallel offset configurations are standard with 1:1 and 2:1 synchronous gearbelt ratios available.

Dual, nonferrous dovetail switch tracks provide a simple method of placing and adjusting switches for over travel protection as well as "home" detection. Hall effect type limit switches are available.

Machine tool principals and guidelines ensure robust sizing of all components. Traditional front flange, bottom, foot, and trunnion mounting capabilities are available for the standard price.

Eliminator SD Linear Actuator Benefits

  • Heavy Wall Steel Construction
  • Highest (B10) Life Rating
  • Thrusts from 30,000 to 66,000 lbs
  • Piston with Anti-Rotation Feature
  • Adjustable Limits Switch Positions
  • Sealed Chamber Design
  • Roller Screw also Available
Supplier's Site Datasheet

Technical Specifications

  EDrive Actuators, Inc.
Product Category Linear Actuators
Product Number Eliminator SD™
Product Name Super Duty Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 6 to 48 inch (152 to 1219 mm)
Rated Speed 12 in/sec (18.29 m/min)
Rated Force 30000 to 100000 lbs (13605 to 45351 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 244 lbs (111 kg)
Drive Type Ball Screw
View Details
LA3 Series Linear Actuators - MMP LA3-12V-40-A-250 - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 9.84 inch (250 mm)
Rated Speed 0.2200 in/sec (0.3353 m/min)
Rated Force 225 lbs (102 kg)
View Details
STEPPER LINEAR ACTUATOR - 57 Series Size 23 (65mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 3.25 to 12 volts
View Details
Motorized Actuator, Compact, 6 mm Travel, Stepper Motor - TRB6PP - Newport MKS
Specs
Stroke or X-Axis Travel 0.2362 inch (6 mm)
Rated Speed 0.0118 in/sec (0.0180 m/min)
View Details