WINSYSTEMS, INC. 48 GPIO Digital Input / Output Module IO60-DIO48

Description
WinSystems’ IO60-DIO48 Module adds GPIO to embedded systems with IO60 expansion featuring 48 GPIO (General Purpose Input-Output) tolerant to 30 V DC. The SPI interface is implemented through the MACH XO2 SPI-slave EFB (Embedded Function Block) interface. Each bit of each port is implemented as a bi-directional tristate driver. Each bit of each port can also be configured and enabled to detect rising and/or falling edge events and generate a system interrupt. WinSystems can provide custom configurations for OEM clients. Please contact a Applications Engineer through our contact page for details. Features 48 lines are provided within the Lattice Semiconductor Corp., MachXO2™ FPGA (field-programmable gate array) Level converters provide support up to 30 VDC Each line is configurable as an input or output with event sensing -40°C to +85°C Operational Range Current: 12 mA sink, 5 mA source (dependent on the user provided voltage) Programmable interrupts Supports Windows and Linux x86/64-bit drivers
Datasheet
Description
WinSystems’ IO60-DIO48 Module adds GPIO to embedded systems with IO60 expansion featuring 48 GPIO (General Purpose Input-Output) tolerant to 30 V DC. The SPI interface is implemented through the MACH XO2 SPI-slave EFB (Embedded Function Block) interface. Each bit of each port is implemented as a bi-directional tristate driver. Each bit of each port can also be configured and enabled to detect rising and/or falling edge events and generate a system interrupt. WinSystems can provide custom configurations for OEM clients. Please contact a Applications Engineer through our contact page for details. Features 48 lines are provided within the Lattice Semiconductor Corp., MachXO2™ FPGA (field-programmable gate array) Level converters provide support up to 30 VDC Each line is configurable as an input or output with event sensing -40°C to +85°C Operational Range Current: 12 mA sink, 5 mA source (dependent on the user provided voltage) Programmable interrupts Supports Windows and Linux x86/64-bit drivers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
48 GPIO Digital Input / Output Module - IO60-DIO48 - WINSYSTEMS, INC.
Grand Prairie, TX, United States
48 GPIO Digital Input / Output Module
IO60-DIO48
48 GPIO Digital Input / Output Module IO60-DIO48
WinSystems’ IO60-DIO48 Module adds GPIO to embedded systems with IO60 expansion featuring 48 GPIO (General Purpose Input-Output) tolerant to 30 V DC. The SPI interface is implemented through the MACH XO2 SPI-slave EFB (Embedded Function Block) interface. Each bit of each port is implemented as a bi-directional tristate driver. Each bit of each port can also be configured and enabled to detect rising and/or falling edge events and generate a system interrupt. WinSystems can provide custom configurations for OEM clients. Please contact a Applications Engineer through our contact page for details. Features 48 lines are provided within the Lattice Semiconductor Corp., MachXO2™ FPGA (field-programmable gate array) Level converters provide support up to 30 VDC Each line is configurable as an input or output with event sensing -40°C to +85°C Operational Range Current: 12 mA sink, 5 mA source (dependent on the user provided voltage) Programmable interrupts Supports Windows and Linux x86/64-bit drivers

WinSystems’ IO60-DIO48 Module adds GPIO to embedded systems with IO60 expansion featuring 48 GPIO (General Purpose Input-Output) tolerant to 30 V DC. The SPI interface is implemented through the MACH XO2 SPI-slave EFB (Embedded Function Block) interface. Each bit of each port is implemented as a bi-directional tristate driver. Each bit of each port can also be configured and enabled to detect rising and/or falling edge events and generate a system interrupt.

WinSystems can provide custom configurations for OEM clients. Please contact a Applications Engineer through our contact page for details.

Features

  • 48 lines are provided within the Lattice Semiconductor Corp., MachXO2™ FPGA (field-programmable gate array)
  • Level converters provide support up to 30 VDC
  • Each line is configurable as an input or output with event sensing
  • -40°C to +85°C Operational Range
  • Current: 12 mA sink, 5 mA source (dependent on the user provided voltage)
  • Programmable interrupts
  • Supports Windows and Linux x86/64-bit drivers
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Data Acquisition
Product Number IO60-DIO48
Product Name 48 GPIO Digital Input / Output Module
Data Acquisition Data Acquisition Card; Input/Output Module
Form Factor PC Board
Host Connection Direct Backplane Interface
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data