WinSystems’ ISM-TRM-ISO-IN provides 24 lines of optically isolated and digitally debounced inputs to provide easy connections and signal conditioning from field wiring. The board is needed for applications requiring signal isolation between an embedded computer and monitoring points. Isolation creates a barrier which will eliminate common mode voltage and prevents ground loops plus provides safety for industrial applications.
Features
| WINSYSTEMS, INC. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | ISM-TRM-ISO-IN |
| Product Name | Termination Board - 24 Isolated Inputs |
| Data Acquisition | Input Module |
| Form Factor | PC Board |
| Host Connection | Direct Backplane Interface |
| Application | General Lab & Industrial |
| Agency Approval | RoHS Compliant |