WINSYSTEMS, INC. Industrial PC/104 Quad Serial and 48-line Digital I/O PCM-SDIO-144

Description
WinSystems’ industrial PCM-SDIO combines both four serial and 48 digital I/O lines onto a single PC/104 module. This can eliminate one board in a stack without sacrificing any features or benefits. The digital portion is further enhanced since its I/O can interface with up to 30 volt signals. Features Four serial ports with 16C554-compatible UART Each serial channel supports: 16 byte Tx and RX FIFOs CTS, RTS, DSR, DTR, RI and DCD RS-232/422/485 signal levels Programmable data rates up to 115.2 kbps All 48 bidirectional digital I/O lines support: Input, Output or Output with Read back Interface with signals up to 30V 12 mA sink current 24 DIO lines support event sense with selectable edge polarity Industrial -40° to +85°C operational temperature Combines PCM-COM4A and PCM-UIO48-B Custom configurations available in OEM quantities
Datasheet
Description
WinSystems’ industrial PCM-SDIO combines both four serial and 48 digital I/O lines onto a single PC/104 module. This can eliminate one board in a stack without sacrificing any features or benefits. The digital portion is further enhanced since its I/O can interface with up to 30 volt signals. Features Four serial ports with 16C554-compatible UART Each serial channel supports: 16 byte Tx and RX FIFOs CTS, RTS, DSR, DTR, RI and DCD RS-232/422/485 signal levels Programmable data rates up to 115.2 kbps All 48 bidirectional digital I/O lines support: Input, Output or Output with Read back Interface with signals up to 30V 12 mA sink current 24 DIO lines support event sense with selectable edge polarity Industrial -40° to +85°C operational temperature Combines PCM-COM4A and PCM-UIO48-B Custom configurations available in OEM quantities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial PC/104 Quad Serial and 48-line Digital I/O - PCM-SDIO-144 - WINSYSTEMS, INC.
Grand Prairie, TX, United States
Industrial PC/104 Quad Serial and 48-line Digital I/O
PCM-SDIO-144
Industrial PC/104 Quad Serial and 48-line Digital I/O PCM-SDIO-144
WinSystems’ industrial PCM-SDIO combines both four serial and 48 digital I/O lines onto a single PC/104 module. This can eliminate one board in a stack without sacrificing any features or benefits. The digital portion is further enhanced since its I/O can interface with up to 30 volt signals. Features Four serial ports with 16C554-compatible UART Each serial channel supports: 16 byte Tx and RX FIFOs CTS, RTS, DSR, DTR, RI and DCD RS-232/422/485 signal levels Programmable data rates up to 115.2 kbps All 48 bidirectional digital I/O lines support: Input, Output or Output with Read back Interface with signals up to 30V 12 mA sink current 24 DIO lines support event sense with selectable edge polarity Industrial -40° to +85°C operational temperature Combines PCM-COM4A and PCM-UIO48-B Custom configurations available in OEM quantities

WinSystems’ industrial PCM-SDIO combines both four serial and 48 digital I/O lines onto a single PC/104 module. This can eliminate one board in a stack without sacrificing any features or benefits. The digital portion is further enhanced since its I/O can interface with up to 30 volt signals.

Features

  • Four serial ports with 16C554-compatible UART
  • Each serial channel supports:
    • 16 byte Tx and RX FIFOs
    • CTS, RTS, DSR, DTR, RI and DCD
    • RS-232/422/485 signal levels
    • Programmable data rates up to 115.2 kbps
  • All 48 bidirectional digital I/O lines support:
    • Input, Output or Output with Read back
    • Interface with signals up to 30V
    • 12 mA sink current
  • 24 DIO lines support event sense with selectable edge polarity
  • Industrial -40° to +85°C operational temperature
  • Combines PCM-COM4A and PCM-UIO48-B
  • Custom configurations available in OEM quantities
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Data Acquisition
Product Number PCM-SDIO-144
Product Name Industrial PC/104 Quad Serial and 48-line Digital I/O
Data Acquisition Input/Output Module
Form Factor PC Board
Excitation Voltage
Host Connection Direct Backplane Interface; RS232/422/485
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCIE-1816-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 16 bits
DC Voltage 0.8 ~ 2V
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
SCM7B37 Non-Linearized Isolated Thermocouple Input Module - SCM7B37-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output
View Details