WINSYSTEMS, INC. GNSS/GPS Receiver Module IO60-GNSS

Description
The WinSystems GNSS/GPS Receiver Module is a self-contained, high performance Global Navigation Satellite System receiver based on the MediaTek 3337 chip set. While consuming less power than competitive products, the 3337 chip set can still simultaneously acquire and track up to 33 satellites in the GNSS constellation. These include the United States GPS System, Europe’s GALILEO, Russia’s GLONASS, and Japan’s QZSS. Small and lightweight, with minimal power demand, this high performance module is ideal for a variety of applications such as security/loss prevention, surveying, logistics, fleet management, tracking, positioning and navigation. Augment your new or existing infrastructure with the next generation of global satellite navigation. Features Simultaneous acquisition and tracking of multiple satellite constellations, including GPS, GALILEO, GLONASS, and QZSS Exceptional sensitivity even in dense foliage and urban canyons Low power consumption/maximum run time Small (50mm x 72mm) Form Factor 15 second cold start Fast Time To First Fix High-performance RF architecture acquires and tracks signals as low as 161dBm Compatible with wide range of external antennas Low profile and vibration resistant Battery-backed SRAM Standard NMEA data output 1 Pulse-Per-Second (PPS) signal available
Datasheet
Description
The WinSystems GNSS/GPS Receiver Module is a self-contained, high performance Global Navigation Satellite System receiver based on the MediaTek 3337 chip set. While consuming less power than competitive products, the 3337 chip set can still simultaneously acquire and track up to 33 satellites in the GNSS constellation. These include the United States GPS System, Europe’s GALILEO, Russia’s GLONASS, and Japan’s QZSS. Small and lightweight, with minimal power demand, this high performance module is ideal for a variety of applications such as security/loss prevention, surveying, logistics, fleet management, tracking, positioning and navigation. Augment your new or existing infrastructure with the next generation of global satellite navigation. Features Simultaneous acquisition and tracking of multiple satellite constellations, including GPS, GALILEO, GLONASS, and QZSS Exceptional sensitivity even in dense foliage and urban canyons Low power consumption/maximum run time Small (50mm x 72mm) Form Factor 15 second cold start Fast Time To First Fix High-performance RF architecture acquires and tracks signals as low as 161dBm Compatible with wide range of external antennas Low profile and vibration resistant Battery-backed SRAM Standard NMEA data output 1 Pulse-Per-Second (PPS) signal available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GNSS/GPS Receiver Module - IO60-GNSS - WINSYSTEMS, INC.
Grand Prairie, TX, United States
GNSS/GPS Receiver Module
IO60-GNSS
GNSS/GPS Receiver Module IO60-GNSS
The WinSystems GNSS/GPS Receiver Module is a self-contained, high performance Global Navigation Satellite System receiver based on the MediaTek 3337 chip set. While consuming less power than competitive products, the 3337 chip set can still simultaneously acquire and track up to 33 satellites in the GNSS constellation. These include the United States GPS System, Europe’s GALILEO, Russia’s GLONASS, and Japan’s QZSS. Small and lightweight, with minimal power demand, this high performance module is ideal for a variety of applications such as security/loss prevention, surveying, logistics, fleet management, tracking, positioning and navigation. Augment your new or existing infrastructure with the next generation of global satellite navigation. Features Simultaneous acquisition and tracking of multiple satellite constellations, including GPS, GALILEO, GLONASS, and QZSS Exceptional sensitivity even in dense foliage and urban canyons Low power consumption/maximum run time Small (50mm x 72mm) Form Factor 15 second cold start Fast Time To First Fix High-performance RF architecture acquires and tracks signals as low as 161dBm Compatible with wide range of external antennas Low profile and vibration resistant Battery-backed SRAM Standard NMEA data output 1 Pulse-Per-Second (PPS) signal available

The WinSystems GNSS/GPS Receiver Module is a self-contained, high performance Global Navigation Satellite System receiver based on the MediaTek 3337 chip set. While consuming less power than competitive products, the 3337 chip set can still simultaneously acquire and track up to 33 satellites in the GNSS constellation. These include the United States GPS System, Europe’s GALILEO, Russia’s GLONASS, and Japan’s QZSS. Small and lightweight, with minimal power demand, this high performance module is ideal for a variety of applications such as security/loss prevention, surveying, logistics, fleet management, tracking, positioning and navigation. Augment your new or existing infrastructure with the next generation of global satellite navigation.

Features

  • Simultaneous acquisition and tracking of multiple satellite constellations, including GPS, GALILEO, GLONASS, and QZSS
  • Exceptional sensitivity even in dense foliage and urban canyons
  • Low power consumption/maximum run time
  • Small (50mm x 72mm) Form Factor
  • 15 second cold start
  • Fast Time To First Fix
  • High-performance RF architecture acquires and tracks signals as low as 161dBm
  • Compatible with wide range of external antennas
  • Low profile and vibration resistant
  • Battery-backed SRAM
  • Standard NMEA data output
  • 1 Pulse-Per-Second (PPS) signal available
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Data Acquisition
Product Number IO60-GNSS
Product Name GNSS/GPS Receiver Module
Data Acquisition Data Acquisition Card
Form Factor PC Board
Host Connection Direct Backplane Interface
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 216254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Input/Output Module
Form Factor PC Board
Host Connection I2C
View Details
SCM5B30/31 Analog Voltage Input Module, Narrow Bandwidth - SCM5B30/31-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output
View Details
Data Acquisition (DAQ) - 2084-PCI-1737U-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 0.4 ~ 2.4V
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details