Makita USA, Inc. Electric Saws JR001GZ

Description
Makita JR001GZ Saw
Request a Quote
Description
Makita JR001GZ Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2052389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2052389
Electric Saws 2052389
Makita JR001GZ Saw

Makita JR001GZ Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2052389
Product Name Electric Saws
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 36.03 lbs (16.34 kg)
View Details
KuriCrimp™ 40.4 in. Length Hose Saw|Master File - KCS-TF3/PI-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 530 lbs (240 kg)
View Details
Makita USA, Inc.
Specs
Saw Type Circular Saw
Saw Power Source DC Electricity / Battery
Blade Size 3.35 inch (85 mm)
View Details
16
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Blade Size 16 inch (406 mm)
View Details