Description
CHISEL HEAD, POINTED END TYPE
FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
14 INCH OVERALL LENGTH
14 OVERALL LENGTH - FRACTIONAL
14 OVERALL LENGTH - DECIMAL
ALIGNING, POSITIONING APPLICATION
0.72 LB WEIGHT
1/2 INCH BODY DIAMETER
WILLIAMS. BRAND
OVERALL LENGTH - DECIMAL - UOM IN
WIDTH 1/2 INCH