Description
CHISEL HEAD, POINTED END TYPE
FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
24 INCH OVERALL LENGTH
24 OVERALL LENGTH - FRACTIONAL
24 OVERALL LENGTH - DECIMAL
ALIGNING, POSITIONING APPLICATION
2.76 LB WEIGHT
3/4 INCH BODY DIAMETER
WILLIAMS. BRAND
OVERALL LENGTH - DECIMAL - UOM IN
WIDTH 7/8 INCH