Description
POINTED END, ROLLING HEAD TYPE
FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
9 INCH OVERALL LENGTH
9 OVERALL LENGTH - FRACTIONAL
9 OVERALL LENGTH - DECIMAL
ALIGNING APPLICATION
0.27 LB WEIGHT
3/8 INCH BODY DIAMETER
WILLIAMS. BRAND
ROLLING HEAD ANGLE 90 DEG
OVERALL LENGTH - DECIMAL - UOM IN