Description
POINTED END, ROLLING HEAD TYPE
FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
16 INCH OVERALL LENGTH
16 OVERALL LENGTH - FRACTIONAL
16 OVERALL LENGTH - DECIMAL
ALIGNING APPLICATION
0.92 LB WEIGHT
1/2 INCH BODY DIAMETER
WILLIAMS. BRAND
ROLLING HEAD ANGLE 90 DEG
OVERALL LENGTH - DECIMAL - UOM IN