Description
CHISEL HEAD, POINTED END TYPE
FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
16 INCH OVERALL LENGTH
16 OVERALL LENGTH - FRACTIONAL
16 OVERALL LENGTH - DECIMAL
ALIGNING, POSITIONING APPLICATION
1.21 LB WEIGHT
5/8 INCH BODY DIAMETER
WILLIAMS. BRAND
OVERALL LENGTH - DECIMAL - UOM IN
WIDTH 3/4 INCH