Schaffner EMC Inc. PCB-Mounting Filter FN 405

Description
Rated currents from 0.5 to 10 A Compact PCB-mountable design Low profile Leakage current : 373 µA Operating frequency : 0 to 400 Hz Performance : standard Rated Current : 0.5 to 10 A Voltage : ≤ 250 V
Datasheet
Description
Rated currents from 0.5 to 10 A Compact PCB-mountable design Low profile Leakage current : 373 µA Operating frequency : 0 to 400 Hz Performance : standard Rated Current : 0.5 to 10 A Voltage : ≤ 250 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB-Mounting Filter - FN 405 - Schaffner EMC Inc.
Edison, NJ, USA
PCB-Mounting Filter
FN 405
PCB-Mounting Filter FN 405
Rated currents from 0.5 to 10 A Compact PCB-mountable design Low profile Leakage current : 373 µA Operating frequency : 0 to 400 Hz Performance : standard Rated Current : 0.5 to 10 A Voltage : ≤ 250 V
  • Rated currents from 0.5 to 10 A
  • Compact PCB-mountable design
  • Low profile

Leakage current : 373 µA
Operating frequency : 0 to 400 Hz
Performance : standard
Rated Current : 0.5 to 10 A
Voltage : ≤ 250 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category Board Mount EMI Filters and RFI Filters
Product Number FN 405
Product Name PCB-Mounting Filter
Package / Mounting Printed Circuit Board
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
EMI Filters: 2A-50V - FGDS2A-50V Series - GAIA Converter
Specs
Product Standards Military Specifications
Standards and Certifications RoHS
Rated Voltage 9 to 50 volts
View Details
Single Phase EMI Filter - AP Series - Ohmite Manufacturing Co.
Ohmite Manufacturing Co.
Specs
Package / Mounting Printed Circuit Board
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); BSI CE Conformity Marks
Standards and Certifications RoHS
View Details