Amphenol Corporation Circular Connector Assemblies SCE2-B-76A09-26SN-001

Description
26 Position Circular Connector Plug, Female Sockets Solder
Request a Quote Datasheet
Description
26 Position Circular Connector Plug, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 623-SCE2-B-76A09-26SN-001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
623-SCE2-B-76A09-26SN-001-ND
Circular Connector Assemblies 623-SCE2-B-76A09-26SN-001-ND
26 Position Circular Connector Plug, Female Sockets Solder

26 Position Circular Connector Plug, Female Sockets Solder

Buy Now Datasheet
Push-Pull Circular Plug, Size 9, 26 Position, Rear Panel; Product Range Amphenol - 39T2439 - Newark, An Avnet Company
Chicago, IL, United States
Push-Pull Circular Plug, Size 9, 26 Position, Rear Panel; Product Range Amphenol
39T2439
Push-Pull Circular Plug, Size 9, 26 Position, Rear Panel; Product Range Amphenol 39T2439
PUSH-PULL CIRCULAR PLUG, SIZE 9, 26 POSITION, REAR PANEL; Product Range:Terrapin SCE2 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

PUSH-PULL CIRCULAR PLUG, SIZE 9, 26 POSITION, REAR PANEL; Product Range:Terrapin SCE2 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 623-SCE2-B-76A09-26SN-001-ND 39T2439
Product Name Circular Connector Assemblies Push-Pull Circular Plug, Size 9, 26 Position, Rear Panel; Product Range Amphenol
Connector Type Plug, Female Sockets Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data