Amphenol PCD Robust Connectors 127 Series

Description
The well proven technology The 127 series is a medium-density range of multi-contact plug-in connectors for printed circuit boards. This range of 2.54 [.100] staggered grid, low profile connectors meets the common harsh environmental requirements. A wide range of fittings and guides, as well as numerous contact terminations, provide more flexibility to PCB designers. A well-proven technology The 127 series uses a 2.54 staggered grid pitch with 2.54 between two ros, available in 2 or 3 rows. The contact technology is based on the tuning fork and blade concept. Using advanced copper alloys provides optimized electrical conductivity as well as long-term mechanical reliability. A large choice of attachments on Printed Circuit Boards Different styles, from 17 to 144 contacts with various terminations: straight, right angled 90°, crimp barrel, solder cup, SMT and wire-wrapping. Hybrid patterns, with a combination of 3 to 10 special cavities, permit the usage of coaxial, power contacts, as well as optical termini. The 127 series connectors are available in 3 different versions: HE801 / HE804 / HE807
Datasheet
Description
The well proven technology The 127 series is a medium-density range of multi-contact plug-in connectors for printed circuit boards. This range of 2.54 [.100] staggered grid, low profile connectors meets the common harsh environmental requirements. A wide range of fittings and guides, as well as numerous contact terminations, provide more flexibility to PCB designers. A well-proven technology The 127 series uses a 2.54 staggered grid pitch with 2.54 between two ros, available in 2 or 3 rows. The contact technology is based on the tuning fork and blade concept. Using advanced copper alloys provides optimized electrical conductivity as well as long-term mechanical reliability. A large choice of attachments on Printed Circuit Boards Different styles, from 17 to 144 contacts with various terminations: straight, right angled 90°, crimp barrel, solder cup, SMT and wire-wrapping. Hybrid patterns, with a combination of 3 to 10 special cavities, permit the usage of coaxial, power contacts, as well as optical termini. The 127 series connectors are available in 3 different versions: HE801 / HE804 / HE807
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Robust Connectors - 127 Series - Amphenol PCD
Beverly, MA, USA
Robust Connectors
127 Series
Robust Connectors 127 Series
The well proven technology The 127 series is a medium-density range of multi-contact plug-in connectors for printed circuit boards. This range of 2.54 [.100] staggered grid, low profile connectors meets the common harsh environmental requirements. A wide range of fittings and guides, as well as numerous contact terminations, provide more flexibility to PCB designers. A well-proven technology The 127 series uses a 2.54 staggered grid pitch with 2.54 between two ros, available in 2 or 3 rows. The contact technology is based on the tuning fork and blade concept. Using advanced copper alloys provides optimized electrical conductivity as well as long-term mechanical reliability. A large choice of attachments on Printed Circuit Boards Different styles, from 17 to 144 contacts with various terminations: straight, right angled 90°, crimp barrel, solder cup, SMT and wire-wrapping. Hybrid patterns, with a combination of 3 to 10 special cavities, permit the usage of coaxial, power contacts, as well as optical termini. The 127 series connectors are available in 3 different versions: HE801 / HE804 / HE807

The well proven technology

The 127 series is a medium-density range of multi-contact plug-in connectors for printed circuit boards. This range of 2.54 [.100] staggered grid, low profile connectors meets the common harsh environmental requirements.

A wide range of fittings and guides, as well as numerous contact terminations, provide more flexibility to PCB designers.

A well-proven technology

  • The 127 series uses a 2.54 staggered grid pitch with 2.54 between two ros, available in 2 or 3 rows.
  • The contact technology is based on the tuning fork and blade concept. Using advanced copper alloys provides optimized electrical conductivity as well as long-term mechanical reliability.

A large choice of attachments on Printed Circuit Boards

  • Different styles, from 17 to 144 contacts with various terminations: straight, right angled 90°, crimp barrel, solder cup, SMT and wire-wrapping.
  • Hybrid patterns, with a combination of 3 to 10 special cavities, permit the usage of coaxial, power contacts, as well as optical termini.

The 127 series connectors are available in 3 different versions: HE801 / HE804 / HE807

Supplier's Site Datasheet

Technical Specifications

  Amphenol PCD
Product Category Board Mount Connectors
Product Number 127 Series
Product Name Robust Connectors
Connector Type Coaxial
Gender Male / Plug; Female / Jack
Termination Crimp, PCB, Solder Cup, Through Hole, Wire Wrap
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCS-ML2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
PC Pin, Single Post Connectors - 36-1428-3-ND - DigiKey
Specs
Mounting Through Hole
View Details